EN
  • EN
  • DE
  • IT

TPS60101PWPG4

Part No TPS60101PWPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description REGULATED 3.3-V 100-ML LOW-NOISE CHARGE PUMP DC/DC CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 3.6V
Output Voltage 3.3V
Output Current 100mA
Frequency - Switching 300kHz
Synchronous Rectifier No
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1272689-TPS60101PWPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS60101
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS60101PWPG4 CAD Model

Description

Product Overview: TPS60101PWPG4 from Texas Instruments

The TPS60101PWPG4 is a high-efficiency, switched-capacitor voltage converter produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is specifically engineered to provide a regulated 3.3V output from an input voltage range of 1.8V to 5.5V. It is an ideal solution for battery-powered equipment, as it maximizes the life of the battery by maintaining a consistent output voltage even as the battery voltage declines.

The TPS60101PWPG4 is part of Texas Instruments' TPS60100 series of charge pumps that use a fractional voltage conversion to increase efficiency. This particular model comes in a 20-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which is designed for enhanced thermal performance and space-saving on the PCB.

Key Features:

  • Output Voltage: Provides a fixed 3.3V regulated output, suitable for consistent power supply needs.
  • Input Voltage Range: Operates over a broad input voltage range from 1.8V to 5.5V, accommodating various power sources including single-cell batteries.
  • High Efficiency: The switched-capacitor voltage conversion offers up to 90% efficiency, minimizing energy loss and heat generation.
  • Low Noise: Features a low-output voltage ripple, making it suitable for noise-sensitive applications such as RF circuits.
  • Thermal Management: The PowerPAD™ package enhances thermal dissipation, ensuring reliable operation under varying load conditions.
  • Power Save Mode: Includes a power save mode for improved efficiency at light loads.

Applications:

The versatility of the TPS60101PWPG4 makes it a perfect choice for a wide range of applications, including but not limited to:

  • Handheld devices
  • Portable media players
  • Wireless peripherals
  • GPS receivers
  • Medical devices

In summary, the TPS60101PWPG4 from Texas Instruments is a robust, efficient, and reliable voltage converter that provides a stable power supply for various electronic devices. Its high efficiency, low noise operation, and thermal management features make it an excellent choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess