EN
  • EN
  • DE

TPS60110

Part No TPS60110
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description REGULATED 5-V 300-mA LOW-NOISE CHARGE PUMP DC/DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272690-TPS60110
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60110 CAD Model

Description

The TPS60110 from Texas Instruments is a state-of-the-art charge pump DC/DC converter that provides a regulated 3.3-V output from an input voltage range of 1.8 V to 5.5 V. This device is designed to deliver a constant 100 mA output current with high efficiency, making it ideal for battery-powered applications where extended battery life is crucial.

Key Features

  • High Efficiency: The TPS60110 features a high-efficiency charge pump that enables it to maintain a consistent output while minimizing power loss, thus ensuring longer battery life in portable devices.
  • Wide Input Voltage Range: With an input range of 1.8 V to 5.5 V, the TPS60110 is versatile and can accommodate a variety of power sources, from single-cell batteries to USB power.
  • Fixed 3.3-V Output: The device provides a fixed 3.3-V output, which is a common voltage requirement for many digital circuits, ensuring compatibility with a wide range of electronic components.
  • Low Noise Operation: The TPS60110 is designed to operate with low output voltage ripple and minimal noise, making it suitable for noise-sensitive applications such as RF circuits.
  • Thermal and Over-Current Protection: Built-in thermal shutdown and over-current protection features safeguard the device and the end application from potential damage due to excessive heat or current conditions.

Applications

The TPS60110 is an excellent choice for portable electronics that require a compact, efficient, and reliable power source. It is particularly well-suited for:

  • Handheld devices
  • Wireless communication equipment
  • Portable media players
  • Personal digital assistants (PDAs)
  • GPS receivers

Product Advantages

With its high efficiency and low power consumption, the TPS60110 helps in designing energy-efficient products, which is increasingly important in today's market where consumers are conscious of battery life and operational costs. Its small form factor and minimal external component requirements also enable designers to create compact, lightweight devices without sacrificing performance.

For further information, including detailed specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Renesas Electronics America
Need more? Email Us
Linear Technology
Lowest to $9.1303
Advanced Micro Devices
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Lowest to $4.5685
Intersil Corporation
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess