EN
  • EN
  • DE

TPS60110PWR

Part No TPS60110PWR
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1323+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 720931-TPS60110PWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60110PWR CAD Model

Description

The TPS60110PWR is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the TPS60100 series of switched capacitor voltage converters that provide a regulated output voltage from an unregulated input voltage.

Key Features

  • Regulated 3.3V ±4% Output Voltage: The TPS60110PWR provides a steady 3.3V output, ensuring consistent performance for devices that require a stable power supply.
  • High Efficiency: With its switched capacitor technology, the TPS60110PWR offers high power conversion efficiency, making it ideal for battery-powered applications.
  • Low Noise: The device is designed to minimize output voltage ripple and noise, which is critical for sensitive electronic components.
  • Low Quiescent Current: It has a low quiescent current, which helps in extending battery life in portable devices.
  • Power Save Mode: The TPS60110PWR includes a power save mode for improved efficiency at light loads.

Applications

The TPS60110PWR is suitable for a wide range of applications, particularly where a stable and efficient power supply is essential. Common applications include:

  • Handheld devices
  • Portable media players
  • Battery-powered equipment
  • Wireless communication devices

Product Specifications

The TPS60110PWR comes in a TSSOP (Thin Shrink Small Outline Package) with the following specifications:

  • Package: 20-TSSOP
  • Input Voltage Range: 1.8V to 5.5V
  • Output Current: Up to 200mA
  • Operating Temperature Range: -20°C to 85°C

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS60110PWR is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring long-term performance and durability.

Ordering Information

The TPS60110PWR is available for order under the part number TPS60110PWR. For detailed information about pricing, availability, and ordering options, please visit the Texas Instruments official website or contact an authorized distributor.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess