EN
  • EN
  • DE

TPS60205DGSR

Part No TPS60205DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 3.3V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.6V
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 100mA
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 1112143-TPS60205DGSR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60205DGSR CAD Model

Description

Product Overview: TPS60205DGSR by Texas Instruments

The TPS60205DGSR is a high-performance, regulated charge pump DC/DC converter manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is designed to provide a fixed 3.3V output voltage from an input voltage ranging between 0.9V to 1.8V, making it an ideal solution for battery-powered applications where efficiency and extended battery life are critical.

Key Features

  • Output Voltage: Provides a stable 3.3V output, which is essential for consistent performance in electronic devices.
  • Input Voltage Range: Operates over a wide input voltage range of 0.9V to 1.8V, suitable for single-cell batteries and other low-voltage sources.
  • High Efficiency: Utilizes a 1x/1.5x/2x charge pump to maintain high efficiency over the entire input voltage range.
  • Low Noise: The switched capacitor technology results in low output voltage ripple, which is crucial for noise-sensitive applications.
  • Power-Save Mode: Features a power-save mode that reduces quiescent current and maximizes battery life during light-load conditions.
  • Package: Offered in a compact, 10-pin MSOP (DGSR) package, ideal for space-constrained applications.

Applications

The TPS60205DGSR is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Wireless Handsets
  • Personal Digital Assistants (PDAs)
  • MP3 Players
  • Electronic Toys
  • Medical Instruments

Reliability and Quality

As with all Texas Instruments products, the TPS60205DGSR is designed to meet high standards of reliability and quality. The device features thermal shutdown and over-current protection to ensure safe operation under various conditions. Additionally, Texas Instruments provides thorough technical support and comprehensive documentation, including datasheets, application notes, and design tools to facilitate product integration and expedite time-to-market.

Ordering Information

The TPS60205DGSR is available for order and can be sourced through Texas Instruments’ official distributors. For detailed product specifications, sample requests, and ordering information, please refer to the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5181 $50.3620
49+ $2.0662 $101.2438
75+ $2.0016 $150.1200
104+ $1.9370 $201.4480
134+ $1.8725 $250.9150
179+ $1.6788 $300.5052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,040 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess