The TPS60500DGSRG4 by Texas Instruments is a highly efficient, low-power, step-down charge pump that operates in a regulated voltage mode. Designed for battery-powered applications, this device is capable of delivering a fixed output voltage with an input range that can accommodate a variety of single-cell batteries.
Key Features
- Output Voltage: Provides a fixed output voltage of 3.3V, which is ideal for powering a wide range of low-power devices and microcontrollers.
- Efficiency: Features high conversion efficiency, which is crucial for extending battery life in portable applications.
- Package: Comes in a compact MSOP-10 (DGSR) package, making it suitable for space-constrained applications.
- Low Noise: The device operates with a low output voltage ripple, making it suitable for noise-sensitive applications such as RF circuits.
- Thermal Protection: Includes thermal shutdown protection to prevent damage from overheating.
Applications
The TPS60500DGSRG4 is versatile and can be used in a variety of applications, including:
- Mobile phones
- Personal digital assistants (PDAs)
- Wireless headsets
- Portable media players
- Handheld devices
Technical Specifications
Parameter
Value
Input Voltage Range
1.8V to 5.5V
Output Voltage
3.3V
Output Current
Up to 250mA
Quiescent Current
19µA (Typical)
Package Type
MSOP-10
The TPS60500DGSRG4 is an ideal solution for designers looking for a reliable, high-efficiency voltage supply for their portable and battery-powered applications. Its low quiescent current and high efficiency help in prolonging battery life, while its small package size makes it an excellent choice for compact designs.