EN
  • EN
  • DE

TPS61021DSGR

Part No TPS61021DSGR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 3A SYNC 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 4.4V
Nominal Output Voltage (Min/Fixed) 1.8V
Maximum Output Voltage 4V
Output Current 3A (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-WSON (2x2)
Win Source Part Number 1112172-TPS61021DSGR
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TPS61021DSGR CAD Model

Description

Product Overview: TPS61021DSGR from Texas Instruments

The TPS61021DSGR is a high-performance, synchronous boost converter integrated circuit from Texas Instruments, designed for battery-powered and low-power applications. This advanced power solution is engineered to provide a stable and efficient voltage conversion, which is essential for devices requiring a boost in voltage from a lower voltage power source.

Key Features:

  • High Efficiency: The TPS61021DSGR offers a high efficiency of up to 96%, minimizing energy loss during conversion and extending battery life for portable devices.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 0.5V to 5.5V, making it versatile for various applications, from single-cell batteries to regulated 5V power rails.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 12V via external resistors, providing flexibility for different circuit requirements.
  • Low Quiescent Current: The device features a low quiescent current of 11 µA, which is beneficial for battery-powered applications where energy conservation is crucial.
  • Power Save Mode: It incorporates a power save mode that reduces switching frequency under light-load conditions, further improving efficiency.

Applications:

The TPS61021DSGR is suitable for a variety of applications, including but not limited to:

  • Portable and wearable electronics
  • Internet of Things (IoT) devices
  • Energy harvesting systems
  • Wireless sensors and networks
  • Medical devices
  • Smart meters

Package and Reliability:

This IC is offered in a small 2.00 mm × 1.60 mm 8-pin WSON package, making it an excellent choice for space-constrained applications. Texas Instruments ensures high reliability and performance with this product, underlining their commitment to quality and customer satisfaction.

Conclusion:

The TPS61021DSGR from Texas Instruments is a compact, efficient, and versatile voltage boost solution that meets the needs of modern electronic devices. With its high efficiency, low power consumption, and adjustable output, it stands out as a top choice for designers looking to enhance the performance of their battery-powered and low-power applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4997 $52.4895
85+ $1.2306 $104.6010
130+ $1.1921 $154.9730
175+ $1.1537 $201.8975
225+ $1.1152 $250.9200
305+ $0.9998 $304.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,160 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess