EN
  • EN
  • DE

TPS61026DRCTG4

Part No TPS61026DRCTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 1.5A SYNC 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.5A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1112176-TPS61026DRCTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61026DRCTG4 CAD Model

Description

Product Overview: TPS61026DRCTG4 from Texas Instruments

The TPS61026DRCTG4 is a high-performance, adjustable, and fixed-frequency step-up DC-DC converter from the renowned manufacturer Texas Instruments. This power management integrated circuit is designed to efficiently manage power requirements for battery-powered and low-power devices. Its compact size and high efficiency make it an ideal choice for portable applications.

Key Features:

  • Adjustable Output Voltage: The TPS61026DRCTG4 allows for an adjustable output voltage that can be set from 1.8V to 3.3V using external resistors, which makes it highly adaptable to the needs of various applications.
  • High Efficiency: With a typical efficiency of up to 96%, this device ensures extended battery life and reduced heat generation, making it suitable for power-sensitive applications.
  • Synchronous Rectification: The inclusion of synchronous rectification enables low power consumption and improves efficiency by reducing the diode conduction losses.
  • Fixed Frequency Operation: The device operates at a 600 kHz fixed switching frequency, which allows for a predictable performance and the use of small, low-cost external components.
  • Load Disconnect Feature: The TPS61026DRCTG4 incorporates a load disconnect feature that isolates the load from the power source when the device is not enabled, preventing battery drain.
  • Over-Temperature Protection: Built-in over-temperature protection ensures the device operates within safe temperature limits, enhancing system reliability.
  • Small Form Factor: Housed in a small 10-pin DRC package, the chip occupies minimal space on the PCB, which is crucial for space-constrained designs.

Applications:

The versatility of the TPS61026DRCTG4 allows it to be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Smartphones and PDAs
  • Digital cameras and audio players
  • Bluetooth headsets and accessories
  • Handheld medical equipment
  • GPS receivers

In conclusion, the TPS61026DRCTG4 from Texas Instruments is a robust and versatile step-up converter that offers the performance and features necessary for modern, power-sensitive applications. Its high efficiency, adjustable output voltage, and compact design make it a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5602 $51.2040
48+ $2.1007 $100.8336
74+ $2.0351 $150.5974
102+ $1.9694 $200.8788
132+ $1.9038 $251.3016
176+ $1.7068 $300.3968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,594 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess