EN
  • EN
  • DE

TPS61028DRCR

Part No TPS61028DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 0.9V to 6.5V Synchronous Step Up Single-Out 1.8V to 5.5V 0.8A 10-Pin VSON EP T/R / IC REG BOOST ADJ 0.8A SYNC 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Maximum Output Voltage 5.5V
Output Current 800mA (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 034229-TPS61028DRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS61028
Introduction Date June 13, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61028DRCR CAD Model

Description

Product Overview: TPS61028DRCR by Texas Instruments

The TPS61028DRCR is a high-frequency, synchronous, boost converter with a fixed frequency pulse-width modulation (PWM) controller. Manufactured by Texas Instruments, this device is engineered to provide a compact and efficient power supply solution. It is particularly suited for battery-powered applications where an extended battery life is crucial, as well as for systems that require a regulated output voltage from a variable input voltage source.

Key Features:

  • High-Efficiency Synchronous Boost Converter: The TPS61028DRCR incorporates a synchronous rectifier to improve efficiency, which is essential for maximizing battery life in portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to cater to various application requirements.
  • Wide Input Voltage Range: With an input voltage range from 1.8V to 5.5V, this device can support a variety of power sources, including single-cell Li-Ion batteries and other common power supplies.
  • High Switching Frequency: The device operates at a 1.2MHz fixed switching frequency, allowing the use of small surface-mount inductors and capacitors, thus reducing the overall solution size.
  • Thermal Shutdown and Over-Current Protection: Built-in safety features protect the device from damage due to excessive heat or current.
  • Low Quiescent Current: It is designed to draw minimal quiescent current, further enhancing battery life when in standby mode.

Applications:

  • Portable Electronics
  • Wireless Peripherals
  • Handheld Devices
  • Power Banks
  • Energy Harvesting Systems

Package and Availability:

The TPS61028DRCR comes in a small VSON-10 package, making it ideal for space-constrained applications. It is available for order through Texas Instruments' official distributors, ensuring reliable delivery and authenticity of the product. Designers can take advantage of the device's features to create efficient, compact power solutions for a multitude of portable and wearable devices.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4076 $50.5596
51+ $1.9755 $100.7505
79+ $1.9138 $151.1902
108+ $1.8520 $200.0160
140+ $1.7903 $250.6420
187+ $1.6051 $300.1537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,433 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess