EN
  • EN
  • DE

TPS61054DRCT

Part No TPS61054DRCT
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 10VSON / LED Driver 1 Segment 10-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.5V
Voltage Supply MAX 6V
Voltage - Output 5.5V
Output Current per Channel 700mA (Flash)
Frequency 2MHz
Dimming PWM
Applications Camera Flash, Lighting
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 798026-TPS61054DRCT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS61054DRCT
Introduction Date February 02, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS61054DRCT CAD Model

Description

Product Overview: Texas Instruments TPS61054DRCT

The TPS61054DRCT from Texas Instruments is a high-efficiency, synchronous boost converter with an integrated down mode, designed to provide a flexible, efficient, and compact solution for driving white LEDs. This device is particularly well-suited for portable applications where efficient power conversion is essential to maximize battery life.

Key Features

  • Input Voltage Range: The device operates from an input voltage range of 2.5 V to 6 V, making it compatible with a variety of power sources including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable up to 26 V, providing the flexibility needed to power multiple LEDs in series.
  • Integrated 2-A Switch: The TPS61054DRCT includes an integrated 2-A, 0.2-Ohm switch, which contributes to a compact design and high power efficiency.
  • High Efficiency: With an efficiency of up to 96%, this boost converter ensures minimal power loss during operation, thus extending battery life in portable devices.
  • Programmable Dimming Control: The device features a programmable dimming control that allows for precise brightness control of the LEDs, an essential feature for display backlighting and other applications where light intensity needs to be adjusted.

Applications

The TPS61054DRCT is ideal for a range of applications, particularly those requiring high-brightness LED driving. Common applications include:

  • Smartphone and Tablet Backlighting
  • Camera Flash and Torch Functionality
  • Portable Media Players
  • GPS Devices
  • Other Handheld Devices

Package and Quality

This device is offered in a small, 10-pin DRC package, which is designed to occupy minimal space on a PCB. Additionally, it is RoHS compliant and adheres to Texas Instruments' commitment to quality and environmental management, ensuring both reliability and conformity with current environmental standards.

Conclusion

With its combination of high efficiency, adjustable output, and compact form factor, the TPS61054DRCT from Texas Instruments stands out as a powerful solution for LED driving requirements in portable electronics. Its programmable features and robust design make it a versatile component in any designer's toolkit.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0703 $53.5150
115+ $0.8782 $100.9930
180+ $0.8508 $153.1440
245+ $0.8234 $201.7330
315+ $0.7959 $250.7085
425+ $0.7136 $303.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess