EN
  • EN
  • DE

TPS61070DDCRG4

Part No TPS61070DDCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.5A SYNC SOT6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Maximum Output Voltage 5.5V
Output Current 500mA (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1112196-TPS61070DDCRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices, Audio, Multimedia, Communications & Networking, Medical, LED Lighting
Ultra Librarian 3D Model Ultra Librarian TPS61070DDCRG4 CAD Model

Description

Product Overview: TPS61070DDCRG4 from Texas Instruments

The TPS61070DDCRG4 is a high-performance, adjustable, 1.2-MHz fixed-frequency, PWM DC-DC boost converter from Texas Instruments. Designed to provide a flexible and efficient power management solution, this device is ideal for battery-powered applications where an extended battery life and a small form factor are crucial.

With a wide input voltage range of 0.9 V to 6 V, the TPS61070DDCRG4 is capable of supporting a variety of power sources, including single-cell Li-Ion batteries, multiple Alkaline/NiMH cells, and other standard power supplies. The output voltage is adjustable from 1.8 V to 12 V, which allows the device to power a broad range of applications, from portable electronics to LED lighting solutions.

The TPS61070DDCRG4 incorporates a 1.2-A current limit switch and an integrated LDO for improved efficiency at light loads. This feature, along with a quiescent current of just 35 µA, ensures minimal power loss during standby and low-power operation, thereby extending battery life. The device also supports a selectable pulse frequency modulation (PFM) mode for improved efficiency at light loads.

Safety and protection are vital, and the TPS61070DDCRG4 includes over-temperature protection, over-voltage protection, and under-voltage lockout to ensure the stability and longevity of your application. Additionally, the device has a thermal shutdown feature that prevents damage from overheating.

The TPS61070DDCRG4 comes in a compact 6-pin SOT-23 package, making it an excellent choice for space-constrained applications. Its small size and high integration level reduce the need for additional external components, simplifying design and reducing overall system cost.

Whether you are designing for portable electronics, battery-powered equipment, or any application requiring a compact, high-efficiency boost converter, the TPS61070DDCRG4 from Texas Instruments provides a reliable and versatile solution that can meet your power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6141 $52.1985
200+ $0.5039 $100.7800
310+ $0.4882 $151.3420
425+ $0.4724 $200.7700
550+ $0.4567 $251.1850
735+ $0.4094 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,800 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess