EN
  • EN
  • DE

TPS61080DRCR

Part No TPS61080DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.5A 10-SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 27V
Output Current 500mA (Switch)
Frequency - Switching 600kHz, 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 034253-TPS61080DRCR
Family Name TPS61080
Introduction Date April 30, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61080DRCR CAD Model

Description

The TPS61080DRCR is a high-performance, fully integrated synchronous boost converter from the renowned manufacturer Texas Instruments. This advanced power solution is designed to efficiently manage voltage step-up scenarios in a variety of electronic applications. Its compact form factor, combined with a feature-rich design, makes it an ideal choice for portable devices where space is at a premium and power efficiency is crucial.

Key Features

  • Wide Input Voltage Range: The TPS61080DRCR operates on an input voltage range from 2.3V to 5.5V, making it versatile for use with multiple battery chemistries and configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 5V to 18V via external resistors, allowing for a high degree of flexibility in matching the voltage requirements of the load.
  • Integrated Synchronous Rectifier: This feature enhances efficiency by reducing power loss, thus improving overall battery life in portable applications.
  • High Switching Frequency: With a 1.2MHz fixed switching frequency, the TPS61080DRCR allows for the use of small inductors and capacitors, reducing the overall solution size.
  • Power Save Mode: For improved efficiency at light loads, the device automatically enters power save mode, which significantly reduces quiescent current.

Applications

The TPS61080DRCR is particularly well-suited for powering OLED panels, LCD bias supplies, and portable audio devices. Its ability to provide a stable, boosted output voltage from a lower voltage source also makes it ideal for use in handheld equipment, USB-powered gadgets, and other battery-operated consumer electronics.

Package and Reliability

Encased in a small 10-pin VSON package (DRC), the TPS61080DRCR is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that this boost converter is reliable and robust, with built-in thermal shutdown and overvoltage protection features that safeguard the device and the end application from potential damage due to abnormal operating conditions.

Design Resources

To facilitate design and implementation, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design tools. Engineers can access the TI E2E™ support forums for community advice and support, or utilize simulation models to predict circuit behavior before prototyping.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0814 $53.0582
30+ $3.3488 $100.4640
47+ $3.2442 $152.4774
64+ $3.1395 $200.9280
83+ $3.0349 $251.8967
111+ $2.7209 $302.0199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess