EN
  • EN
  • DE

TPS61085ATDGKRQ1

Part No TPS61085ATDGKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPS61085
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53502-1, 296-53502-6, 296-53502-2
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848766-TPS61085ATDGKRQ1
Ultra Librarian 3D Model Ultra Librarian TPS61085ATDGKRQ1 CAD Model

Description

TPS61085ATDGKRQ1 - High-Power, Adjustable Output, Boost Converter IC

The TPS61085ATDGKRQ1 is a high-efficiency, fully integrated synchronous boost converter from Texas Instruments, designed to provide a flexible and robust power management solution for automotive and other high-reliability applications. This advanced integrated circuit (IC) is engineered to step up lower voltages to a higher, adjustable output voltage with excellent power efficiency.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 1.8 V to 5.5 V, making it suitable for a wide array of low-voltage power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8 V to a maximum of 12.6 V via external resistors, providing versatility for various design requirements.
  • Integrated Power Switches: The TPS61085ATDGKRQ1 includes two 0.2-Ohm power MOSFETs, which contribute to its high efficiency and reduce the need for external components.
  • High Output Current: Capable of delivering up to 3 A of output current, this boost converter can power high-current demanding applications.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown to protect the device under extreme operating conditions.
  • Frequency Synchronization: It offers a pin-selectable switching frequency between 600 kHz and 1.2 MHz or synchronization to an external clock.

Applications

The TPS61085ATDGKRQ1 is ideal for a variety of applications, especially in the automotive sector, where reliable and efficient power conversion is critical. It is commonly used in:

  • Automotive infotainment systems
  • Automotive camera modules
  • Portable electronics
  • Power banks
  • GPS devices

Quality and Reliability

As a Q1-grade product, the TPS61085ATDGKRQ1 meets the stringent quality standards required for automotive applications. It is designed to withstand harsh environments and is compliant with the ISO/TS 16949 standard, ensuring reliability and performance consistency.

Packaging and Availability

This IC is available in an 8-pin MSOP PowerPAD™ package, which optimizes thermal performance and minimizes the solution footprint. For design flexibility and rapid prototyping, evaluation modules and comprehensive technical documentation are available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8150 $54.4500
70+ $1.4893 $104.2510
105+ $1.4427 $151.4835
145+ $1.3962 $202.4490
190+ $1.3497 $256.4430
250+ $1.2100 $302.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess