EN
  • EN
  • DE

TPS61085DGKT

Part No TPS61085DGKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.8V
Maximum Output Voltage 18.5V
Output Current 2A (Switch)
Frequency - Switching 650kHz, 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 034256-TPS61085DGKT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Communications & Networking, Multimedia, Imaging, Video & Vision, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian TPS61085DGKT CAD Model

Description

Product Overview: TPS61085DGKT from Texas Instruments

The TPS61085DGKT is a high-performance, fully integrated boost converter from the renowned semiconductor manufacturer Texas Instruments. This device is part of TI's extensive power management IC portfolio designed to cater to a wide range of applications requiring efficient voltage step-up conversion. The TPS61085DGKT is particularly suitable for portable electronic devices, where power efficiency and space constraints are critical considerations.

Key Features

  • Wide Input Voltage Range: The TPS61085DGKT operates from an input voltage range of 1.8V to 5.5V, making it versatile for single-cell lithium-ion or multi-cell alkaline/NiMH applications.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 12V via an external resistor divider, allowing for flexibility across different circuit requirements.
  • High Efficiency: With a switch current limit of up to 3.2A, the device ensures high efficiency during voltage conversion, which is essential for maximizing battery life in portable devices.
  • Integrated Synchronous Rectifier: The inclusion of an integrated synchronous rectifier enhances efficiency by reducing diode conduction losses.
  • Power Save Mode: The TPS61085DGKT features a power save mode that reduces quiescent current during light load conditions, further extending battery life.
  • Protection Features: The device includes over-temperature and over-current protection, ensuring reliable operation under various conditions.
  • Small Package Size: The TPS61085DGKT comes in a compact 8-pin MSOP PowerPAD™ package, which is ideal for space-constrained applications.

Applications

The versatility of the TPS61085DGKT makes it an excellent choice for a wide range of applications, including but not limited to:

  • Portable Media Players
  • Handheld Devices
  • Wireless Peripherals
  • GPS Receivers
  • Point-of-Sale Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS61085DGKT is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance. Whether you are developing a new portable product or looking to improve the power efficiency of an existing design, the TPS61085DGKT offers a robust power solution that can help achieve your design goals.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2232 $50.2200
480+ $0.2091 $100.3680
745+ $0.2021 $150.5645
1,065+ $0.1879 $200.1135
1,385+ $0.1809 $250.5465
1,730+ $0.1738 $300.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147,780 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess