EN
  • EN
  • DE

TPS61085PWRG4

Part No TPS61085PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 650 kHz/1.2 MHz, 18.5 V STEP-UP DC-DC CONVERTER | IC REG BOOST ADJ 2A 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Step-Up
Topology Boost
Output Type Adjustable
Voltage - Input (Minimum) 2.3V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.8V
Maximum Output Voltage 18.5V
Output Current 2A (Switch)
Switching Frequency 650kHz, 1.2MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number TPS61085
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1272764-TPS61085PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61085PWRG4 CAD Model

Description

TPS61085PWRG4 - Texas Instruments High-Frequency Boost Converter

The TPS61085PWRG4 from Texas Instruments is a high-frequency, high-efficiency boost converter that is ideal for portable electronic devices requiring a high voltage from a single-cell lithium-ion battery. This device can supply an output voltage up to 20V from an input voltage range of 1.8V to 5.5V, making it extremely versatile for various applications.

Key Features:

  • Wide Input Voltage Range: Operates from 1.8V to 5.5V, suitable for single-cell lithium-ion batteries or other standard power supplies.
  • Adjustable Output Voltage: Provides an adjustable output voltage up to 20V, which can be set using external resistors.
  • High Efficiency: Integrated synchronous rectifier enhances efficiency, which is critical for battery-powered applications.
  • High Switching Frequency: 1.2MHz fixed-frequency switching allows for small external components, reducing the overall solution size.
  • Power Save Mode: For improved efficiency at light loads, the converter enters a low-power mode, reducing quiescent current.
  • Thermal and Overload Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system.

Applications:

  • Portable and battery-powered equipment
  • Power banks
  • Handheld devices
  • Wireless peripherals
  • LED lighting drivers

The TPS61085PWRG4 is presented in a 14-pin TSSOP (Thin Shrink Small Outline Package) that allows for a compact footprint on PCBs. Its high level of integration minimizes the need for additional external components, simplifying design and reducing time to market for a wide range of high-voltage applications.

Whether you are designing a new portable device or looking to improve the efficiency and battery life of an existing product, the TPS61085PWRG4 boost converter from Texas Instruments provides a flexible and reliable solution that can meet the demands of high-voltage and high-efficiency applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5768 $51.9120
190+ $0.5403 $102.6570
290+ $0.5221 $151.4090
415+ $0.4856 $201.5240
535+ $0.4673 $250.0055
670+ $0.4491 $300.8970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,230 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess