EN
  • EN
  • DE

TPS61093DSKR

Part No TPS61093DSKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.9A 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.6V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.6V
Maximum Output Voltage 17V
Output Current 900mA (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-SON (2.5x2.5)
Win Source Part Number 034268-TPS61093DSKR
Family Name TPS61093
Introduction Date April 01, 2008
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61093DSKR CAD Model

Description

Product Overview: TPS61093DSKR from Texas Instruments

The TPS61093DSKR is a high-performance, fully integrated synchronous boost converter from Texas Instruments, designed to provide efficient power management in a compact package. It is part of TI's extensive range of power management integrated circuits, engineered to meet the demands of modern electronic devices.

With a wide input voltage range of 0.9V to 6.5V, the TPS61093DSKR is versatile enough to be powered from various sources, including single-cell batteries, such as Li-Ion, Li-Polymer, and alkaline cells. It is ideal for applications that require a boosted output voltage, which can be adjusted from 1.8V to 12V via an external resistor divider, catering to a broad spectrum of electronics, from portable devices to industrial equipment.

The device features a fixed switching frequency of 1.2MHz, which allows for the use of small, low-profile inductors and capacitors, resulting in a reduced footprint and minimized solution size. This makes the TPS61093DSKR an excellent choice for space-constrained applications.

Efficiency is a key aspect of the TPS61093DSKR, and it achieves this with a synchronous rectification scheme. This approach minimizes power losses and maximizes battery life, which is crucial for handheld and battery-powered devices. The converter also includes a Power Save Mode, which improves efficiency at light loads by reducing the switching frequency, thereby further conserving power.

Safety and reliability are paramount, and Texas Instruments has equipped the TPS61093DSKR with several protective features. These include over-temperature protection, over-voltage protection, and under-voltage lockout, ensuring the device operates within safe parameters and prevents damage to the end application.

The TPS61093DSKR comes in a small 6-pin WSON package, which is highly suitable for portable applications. Whether it's for powering OLED displays, wireless headsets, or portable medical devices, the TPS61093DSKR provides a high-efficiency, space-saving solution that designers can trust to deliver consistent performance.

For detailed technical specifications, application notes, and support tools, Texas Instruments provides extensive resources on their website to assist engineers in integrating the TPS61093DSKR into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8875 $53.2500
140+ $0.7282 $101.9480
215+ $0.7055 $151.6825
295+ $0.6827 $201.3965
380+ $0.6599 $250.7620
510+ $0.5917 $301.7670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,860 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess