EN
  • EN
  • DE
  • IT

TPS610995YFFR

Part No TPS610995YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 3.6V 800MA 6DSBGA / Synchronous Boost Converter with Ultra-Low Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 0.7V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 3.6V
Current - Output 800mA (Switch)
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-UFBGA, DSBGA
Supplier Device Package 6-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809235-TPS610995YFFR
Ultra Librarian 3D Model Ultra Librarian TPS610995YFFR CAD Model

Description

The TPS610995YFFR is a state-of-the-art, low-power synchronous boost converter from the renowned manufacturer Texas Instruments. Designed for battery-powered applications, this compact and efficient component is ideal for devices where extending battery life is crucial. Its high efficiency across a wide load current range makes it a versatile choice for a variety of portable electronics.

Key Features

  • Input Voltage Range: The TPS610995YFFR operates with an input voltage range from 0.7V to 5.5V, accommodating a variety of battery chemistries and configurations.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.8V to 5.5V via an external resistor divider, allowing for a high degree of flexibility to match the voltage requirements of the load.
  • High Efficiency: The device boasts a high efficiency of up to 96%, which is achieved through its low quiescent current and synchronous rectification.
  • Power-Save Mode: To optimize power consumption at light loads, the TPS610995YFFR includes a power-save mode that reduces switching frequency and minimizes quiescent current.
  • Package: It is offered in a compact 6-pin wafer chip-scale package (WCSP), which is ideal for space-constrained applications.

Applications

The TPS610995YFFR is suitable for a wide array of applications, including but not limited to:

  • Portable and wearable devices
  • Wireless headsets and earbuds
  • Smart watches and fitness trackers
  • Internet of Things (IoT) devices
  • Energy harvesting and solar-powered systems

Design Support

Texas Instruments provides extensive design support for the TPS610995YFFR, including application notes, reference designs, and simulation tools. Engineers can take advantage of these resources to streamline the design process and achieve optimal performance in their applications.

With its high efficiency, wide input voltage range, and adjustable output voltage, the TPS610995YFFR from Texas Instruments is an excellent choice for designers looking to enhance battery life and reduce power consumption in their next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0036 $57.0684
46+ $2.4644 $113.3624
71+ $2.3875 $169.5125
97+ $2.3104 $224.1088
126+ $2.2335 $281.4210
168+ $2.0024 $336.4032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,725 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess