EN
  • EN
  • DE

TPS6111A2DGNR

Part No TPS6111A2DGNR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840974-TPS6111A2DGNR
Ultra Librarian 3D Model Ultra Librarian TPS6111A2DGNR CAD Model

Description

The TPS6111A2DGNR is a high-performance, integrated power management IC designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device is part of the extensive TPS family, known for their reliability and efficiency in power regulation applications.

Key Features:

  • Adjustable Output Voltage: The TPS6111A2DGNR allows for a user-configurable output voltage that can be set to meet the specific demands of the application it is used in.
  • High Efficiency: This device is designed to maximize power efficiency, which is crucial for battery-operated devices, as it helps in prolonging battery life and reducing heat generation.
  • Low Noise Operation: TI's design ensures that the TPS6111A2DGNR operates with minimal noise, making it suitable for noise-sensitive applications such as audio or RF circuits.
  • Thermal Protection: The IC comes with built-in thermal protection features to prevent damage from overheating, ensuring long-term reliability and safety.
  • Small Form Factor: The TPS6111A2DGNR is available in a compact MSOP-8 package, making it ideal for space-constrained applications.

Applications:

The versatility of the TPS6111A2DGNR makes it a suitable choice for a wide range of applications, including:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless communication systems
  • Power supply modules
  • LED lighting and displays

Quality and Support:

As with all Texas Instruments products, the TPS6111A2DGNR is built to high-quality standards. TI provides comprehensive technical support and extensive documentation, including datasheets, application notes, and design resources to assist engineers in integrating this IC into their designs. Customers can also benefit from TI's community forums and direct customer support for troubleshooting and design optimization.

Ordering Information:

The TPS6111A2DGNR is available for order through Texas Instruments' official website or through authorized distributors. It is recommended to check availability and pricing through these channels.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess