EN
  • EN
  • DE

TPS61169EVM

Part No TPS61169EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR TPS61169
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output / Channel 20mA
Outputs and Type 1 Non-Isolated Output
Features Dimmable
Voltage - Input 2.7V ~ 5.5V
Contents Board(s)
Utilized IC / Part TPS61169
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569319-TPS61169EVM
Ultra Librarian 3D Model Ultra Librarian TPS61169EVM CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPS61183
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3235A
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR XDPL8210
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR LED5000
Need more? Email Us
Monolithic Power Systems Inc.
EVAL BOARD FOR MP3398E
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS75105
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31LT3948
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92560
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR VIPER17
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess