EN
  • EN
  • DE

TPS611781RNWT

Part No TPS611781RNWT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 20-V FULLY INTEGRATED SYNC BOOST / Conv DC-DC 2.7V to 20V Synchronous Step Up Single-Out 4.5V to 20V 2A 13-Pin VQFN-HR T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 20V
Output Voltage 4.5V
Output Voltage MAX 20V
Output Current 10A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 13-VFQFN
Manufacturer Package 13-VQFN-HR (3x3.5)
Win Source Part Number 798035-TPS611781RNWT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS611781
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS611781RNWT CAD Model

Description

The TPS611781RNWT is a high-performance, integrated power management IC designed by the renowned semiconductor company, Texas Instruments. This advanced chip is specifically engineered to cater to the demanding power requirements of modern portable and wearable electronics, offering a compact and efficient solution for power conversion.

Key Features

  • High-Efficiency Boost Converter: The TPS611781RNWT features a boost converter that provides a high efficiency rate, making it ideal for battery-powered applications where maximizing battery life is crucial.
  • Wide Input Voltage Range: It supports a wide range of input voltages, accommodating various battery technologies and configurations, and ensuring consistent performance across different power levels.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their application, providing flexibility and precision in power delivery.
  • Integrated Power Switches: With integrated power switches, the device reduces external component count, which helps in minimizing the solution size and simplifying the design process.
  • Low Quiescent Current: The low quiescent current feature minimizes standby power consumption, contributing to the overall energy efficiency of the end product.

Applications

The TPS611781RNWT is versatile and can be used in a variety of applications, such as:

  • Smartphones and tablets
  • Portable media players
  • Wearable devices like smartwatches and fitness trackers
  • Wireless speakers and headphones
  • Other battery-operated devices requiring efficient power management

Technical Specifications

Below are some of the technical specifications of the TPS611781RNWT:

  • Package: WQFN (RNW)
  • Output Type: Adjustable
  • Switching Frequency: Up to 2.4MHz
  • Max Output Current: Specified by the datasheet

For those looking to integrate a reliable and efficient power management solution into their electronic designs, the TPS611781RNWT from Texas Instruments stands out as a top choice, combining performance, versatility, and ease of use.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2471 $55.4826
14+ $7.5874 $106.2236
21+ $7.3503 $154.3563
29+ $7.1132 $206.2828
37+ $6.8761 $254.4157
49+ $6.1648 $302.0752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,730 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess