EN
  • EN
  • DE

TPS61185RGER

Part No TPS61185RGER
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description WLED Driver for Notebooks with PWM Control Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 8
Voltage Supply MIN 4.2V
Voltage Supply MAX 24V
Voltage - Output 38V
Output Current per Channel 25mA
Frequency 600kHz ~ 2MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1272790-TPS61185RGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS61185RGER
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS61185RGER CAD Model

Description

The TPS61185RGER is a high-efficiency, fully integrated, single-channel LED driver from Texas Instruments, designed to cater to a wide array of lighting applications. This robust driver IC is particularly suitable for powering WLED backlights in notebook displays, monitors, and a variety of medium-sized LCD panels.

Key Features

  • Wide Input Voltage Range: The TPS61185RGER operates over a broad input voltage range of 4.5V to 18V, making it versatile for various power supply scenarios.
  • Adjustable Switching Frequency: Users can set the switching frequency from 600kHz to 1.2MHz, providing flexibility in balancing efficiency and external component size.
  • Integrated Power MOSFET: The inclusion of a high-side power MOSFET simplifies the circuit design and reduces external component count.
  • Programmable Soft-Start: This feature limits inrush current during startup, enhancing system reliability.
  • True Color PWM™ Dimming: The TPS61185RGER offers high-resolution PWM dimming, which allows for accurate control of LED brightness and helps maintain color fidelity across dimming levels.
  • Built-in Over-Voltage Protection: The device is equipped with protection features to safeguard against conditions that may cause damage, such as over-voltage events.
  • Thermal Shutdown: An integrated thermal shutdown function helps prevent the IC from overheating, thereby ensuring the safety and longevity of the application.

Applications

This LED driver is ideal for a variety of applications that require efficient, controlled lighting. Its main uses include:

  • Notebook and computer monitors
  • Medium-sized LCD panel backlighting
  • General-purpose LED lighting

Package and Quality

The TPS61185RGER comes in a compact 24-pin VQFN (RGE) package, which is designed to occupy minimal space on a printed circuit board. Texas Instruments' commitment to quality ensures that this LED driver meets rigorous industry standards for performance and reliability.

With its comprehensive feature set and reliable performance, the TPS61185RGER from Texas Instruments stands out as a top choice for designers looking to create efficient and long-lasting LED lighting solutions.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Aic
Lowest to $0.5556
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1045 $50.5080
58+ $1.7268 $100.1544
90+ $1.6729 $150.5610
124+ $1.6189 $200.7436
160+ $1.5649 $250.3840
214+ $1.4030 $300.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179,850 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess