EN
  • EN
  • DE

SN74LVCE161284DLR

Part No SN74LVCE161284DLR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC IEEE STD 1284 TXRX 48-SSOP / IEEE STD 1284 Translation Transceiver IC 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74LVCE
Logic Type IEEE STD 1284 Translation Transceiver
Supply Voltage 3V ~ 3.6V
Number of Bits 19
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74LVCE161284
Other Names 296-16922-2,296-16922-1,-296-16922-1,2156-SN74LVCE161284DLR,296-16922-6,296-16922-2R,296-16922-6R,-74LVCE161284DLRG4R,296-16922-1R,-74LVCE161284DLRG4,TEXTISSN74LVCE161284DLR,-296-16922-1,-SN74LVCE161284DLRR,-296-16922-1R
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256226-SN74LVCE161284DLR
Ultra Librarian 3D Model Ultra Librarian SN74LVCE161284DLR CAD Model

Description

SN74LVCE161284DLR - Texas Instruments

The SN74LVCE161284DLR is a high-performance, low-voltage CMOS (Complementary Metal-Oxide Semiconductor) device from Texas Instruments, designed to meet the stringent requirements of high-speed data communication and computing systems. This integrated circuit is part of Texas Instruments' extensive range of logic devices and is specifically tailored for bus interface applications.

Key Features:

  • Technology: Utilizes advanced CMOS technology to ensure minimal power consumption while maintaining high-speed operation.
  • Bus Interface: Designed to serve as a 19-bit bus interface device, which includes a 3-state universal bus driver (UBD) with 3-state outputs.
  • Voltage Compatibility: Operates at a nominal supply voltage of 3.3V, making it compatible with modern low-voltage systems, and it also supports 5V tolerant I/Os to interface with legacy systems.
  • Performance: Features a balanced output drive with current sinking capability, providing high-speed data transmission with reduced signal distortion.
  • Design Flexibility: Offers multiple configurations and functions, enabling versatile applications in various digital systems.
  • Package: Available in a surface-mount, 56-pin SSOP (Shrink Small Outline Package) that is conducive for space-constrained designs.

Applications:

The SN74LVCE161284DLR is suitable for a variety of applications that require robust and reliable bus interface solutions. It is commonly used in:

  • Data communication equipment
  • Networking hardware such as routers and switches
  • High-speed computing systems
  • Memory interface circuits
  • Industrial control and automation systems

Reliability and Quality:

Texas Instruments is known for its commitment to quality and reliability. The SN74LVCE161284DLR is manufactured under strict quality control standards and is subjected to rigorous testing to ensure it meets the high-quality benchmarks set by Texas Instruments. This ensures that customers receive a product that not only performs to its specifications but is also dependable and long-lasting.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
Texas Instruments
Need more? Email Us
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Pericom
Lowest to $8.2081
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7037 $51.3703
46+ $2.2185 $102.0510
70+ $2.1491 $150.4370
97+ $2.0798 $201.7406
125+ $2.0105 $251.3125
167+ $1.8025 $301.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess