EN
  • EN
  • DE

TPS61201DRCT

Part No TPS61201DRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST 3.3V 1.2A SYNC 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1.2A (Switch)
Frequency - Switching 1.25MHz to 1.65MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1112250-TPS61201DRCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61201DRCT CAD Model

Description

Product Overview: TPS61201DRCT by Texas Instruments

The TPS61201DRCT is a high-efficiency boost converter from Texas Instruments, designed to provide a compact and reliable power management solution for a wide range of applications. This device is part of TI's extensive range of power management integrated circuits that are known for their performance and durability.

Key Features

  • Wide Input Voltage Range: The TPS61201DRCT operates with an input voltage range from 0.3V to 5.5V, making it suitable for products powered by single-cell batteries or other low-voltage power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5.5V to suit the requirements of the target application.
  • High Efficiency: With up to 96% efficiency, this converter minimizes energy loss, making it ideal for battery-powered devices where energy conservation is critical.
  • Power Save Mode: The TPS61201DRCT includes a power save mode that reduces quiescent current and maintains high efficiency over the entire load current range.
  • Protection Features: The device incorporates over-temperature and over-current protection, ensuring safe operation under abnormal conditions.
  • Small Footprint: Packaged in a compact 10-pin SON package, the TPS61201DRCT is designed for space-constrained applications.

Applications

The versatile nature of the TPS61201DRCT makes it an excellent choice for a variety of applications, including but not limited to:

  • Portable Electronics
  • Wireless Peripherals
  • Energy Harvesting
  • Medical Devices
  • Smart Meters

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS61201DRCT is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliable performance in even the most demanding environments.

Summary

The TPS61201DRCT from Texas Instruments is a versatile and efficient solution for boosting low input voltages to a higher, regulated output voltage. With its wide input range, adjustable output, and high efficiency, it is an ideal choice for designers looking to maximize battery life while minimizing space in their portable and wearable devices. The added protection features and the reputation of Texas Instruments for quality make this boost converter a solid choice for your power management needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7631 $52.4989
45+ $2.2672 $102.0240
69+ $2.1964 $151.5516
95+ $2.1255 $201.9225
122+ $2.0547 $250.6734
163+ $1.8421 $300.2623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,910 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess