EN
  • EN
  • DE

TPS61241YFFT

Part No TPS61241YFFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 0.6A SYNC 6DSBGA / Conv DC-DC 2.3V to 5.5V Synchronous Step Up Single-Out 5V 0.5A 6-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3.2V
Voltage Input MAX 5.5V
Output Voltage 5V
Output Current 600mA (Switch)
Frequency - Switching 3.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-UFBGA, DSBGA
Manufacturer Package 6-DSBGA
Win Source Part Number 798039-TPS61241YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS61241
Introduction Date May 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61241YFFT CAD Model

Description

Overview of Texas Instruments TPS61241YFFT

The TPS61241YFFT from Texas Instruments is a highly efficient, low-power, synchronous boost converter ideal for battery-powered applications. This compact and versatile power management integrated circuit (IC) is designed to step up the voltage from a single-cell battery to a stable output voltage, enabling the operation of devices that require voltages higher than what the battery can provide.

Key Features

  • Wide Input Voltage Range: The TPS61241YFFT operates with an input voltage range from 0.7V to 5.5V, making it suitable for a variety of battery chemistries and configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5.5V to match the power requirements of the target application.
  • High Efficiency: With synchronous rectification and a 1.3MHz fixed switching frequency, it offers high efficiency across a wide load range.
  • Power Save Mode: The IC includes a power save mode that reduces quiescent current and improves efficiency at light loads, extending battery life.
  • Small Footprint: The TPS61241YFFT comes in a compact 2.00 mm × 1.60 mm WSON package, which is ideal for space-constrained applications.
  • Protection Features: It includes over-temperature protection and overvoltage protection, enhancing system reliability and safety.

Applications

The versatility of the TPS61241YFFT makes it a perfect choice for a wide range of applications, including but not limited to:

  • Portable and wearable electronics
  • Wireless power supplies
  • Energy harvesting
  • Medical devices
  • Smart meters

Design and Integration

Engineers will appreciate the TPS61241YFFT for its ease of integration into various designs due to its minimal external component requirements. The device's enable pin allows for simple on/off control, making it easy to extend battery life by shutting down the converter when not in use. Additionally, its high switching frequency enables the use of small, low-profile inductors and capacitors, further reducing the overall solution size.

With its combination of features, the TPS61241YFFT from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and performance of their power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3506 $54.0240
95+ $1.1082 $105.2790
140+ $1.0736 $150.3040
195+ $1.0390 $202.6050
250+ $1.0043 $251.0750
335+ $0.9004 $301.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,672 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess