EN
  • EN
  • DE

TPS612592YFFT

Part No TPS612592YFFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description BOOST FIXED 3.3A 9DSBGA / Conv DC-DC 2.65V to 4.85V Synchronous Step Up Single-Out 5.2V 0.8A 9-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.65V
Voltage Input MAX 4.85V
Output Voltage 5.2V
Output Current 3.3A (Switch)
Frequency - Switching 3.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 798042-TPS612592YFFT
Popularity Medium
Supply and Demand Status Balance
Family Name TPS612592
Introduction Date April 29, 2017
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS612592YFFT CAD Model

Description

Introducing the TPS61259YFFT from Texas Instruments

The TPS61259YFFT is a highly efficient, compact, and versatile power management integrated circuit (IC) developed by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced device is part of TI's extensive portfolio of power conversion and management solutions, designed to meet the needs of a wide range of electronic applications.

Key Features and Benefits

  • High-Efficiency Boost Converter: The TPS61259YFFT is a boost converter that can step up lower voltage levels to higher voltages, ensuring consistent power delivery for devices requiring a stable voltage supply.
  • Wide Input Voltage Range: This IC is capable of operating from an input voltage as low as 0.3V after start-up, with a typical start-up voltage of 0.5V. This feature makes it ideal for battery-powered applications, including those utilizing single-cell batteries.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.8V to 5.5V, providing flexibility for various design requirements and ensuring compatibility with different system voltages.
  • Integrated Power Switch: The device includes an integrated 5.5A switch, which reduces the need for external components, simplifies circuit design, and saves board space.
  • Power Save Mode: To enhance battery life, the TPS61259YFFT features a power save mode that reduces quiescent current and improves efficiency at light loads.
  • Thermal and Overcurrent Protection: Built-in safety features such as thermal shutdown and overcurrent protection safeguard the IC and the system from potential damage caused by excessive heat or current conditions.

Applications

The TPS61259YFFT is suitable for a wide variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless power transmission systems
  • Energy harvesting and solar applications
  • Handheld medical equipment

With its compact footprint, the TPS61259YFFT comes in a small 9-ball NanoFree™ chip scale package (CSP), making it an excellent choice for space-constrained applications. Designers and engineers can rely on the performance and reliability of the TPS61259YFFT to deliver efficient power management in their next-generation electronic products.

For detailed specifications, application notes, and design resources, visit the Texas Instruments official website or contact your local TI sales representative.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2330 $50.0950
525+ $0.1912 $100.3800
810+ $0.1853 $150.0930
1,120+ $0.1793 $200.8160
1,445+ $0.1733 $250.4185
1,935+ $0.1554 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess