EN
  • EN
  • DE

TPS61259YFFT

Part No TPS61259YFFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST 5.1V 3.3A SYNC 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.65V
Maximum Input Voltage 4.85V
Nominal Output Voltage (Min/Fixed) 5.1V
Output Current 3.3A (Switch)
Frequency - Switching 3.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 9-DSBGA (1.2x1.3)
Win Source Part Number 1112268-TPS61259YFFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61259YFFT CAD Model

Description

The TPS61259YFFT from Texas Instruments is a high-efficiency, low quiescent current, synchronous boost converter in a compact package. Designed for battery-powered applications, this power management integrated circuit (PMIC) is ideal for systems that require a higher voltage from a low-power source. It is particularly suitable for portable devices, such as smartphones, tablets, and wearable technology, where extended battery life and small form factors are critical.

Key Features

  • Wide Input Voltage Range: The TPS61259YFFT operates from an input voltage range of 0.3 V to 5.5 V, making it versatile for various battery chemistries and configurations.
  • Adjustable Output Voltage: The output voltage can be adjusted up to 5.5 V, allowing for a wide range of power requirements for different devices.
  • High Efficiency: With a typical efficiency of up to 95%, this converter ensures minimal energy loss during voltage conversion, thereby maximizing battery life.
  • Low Quiescent Current: The device features an ultra-low quiescent current, which is crucial for reducing standby power consumption and enhancing battery life in portable applications.
  • Integrated Synchronous Rectifier: The inclusion of an integrated synchronous rectifier helps to reduce external component count and minimizes conduction losses.
  • Power Save Mode: The TPS61259YFFT includes a power save mode that reduces switching frequency under light load conditions to maintain high efficiency across the entire load range.
  • Protection Features: It comes with built-in over-temperature and over-current protection, ensuring reliable operation under various conditions.

Applications

  • Portable and Battery-Powered Devices
  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Power Supplies
  • Energy Harvesting Systems

The TPS61259YFFT is available in a compact 2.00 mm × 1.60 mm YFF package, which is ideal for space-constrained applications. Its performance and small size make it an excellent choice for designers looking to optimize their power management solutions in portable electronics. With Texas Instruments' reputation for quality and reliability, the TPS61259YFFT is a dependable choice for your power conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3807 $55.2280
90+ $1.1329 $101.9610
140+ $1.0975 $153.6500
190+ $1.0621 $201.7990
245+ $1.0267 $251.5415
330+ $0.9205 $303.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess