EN
  • EN
  • DE

TPS61282AYFFR

Part No TPS61282AYFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST PROG 4A 16DSBGA / TPS6128xA Low-, Wide- Voltage Battery Front-End DC/DC Converter Single-Cell Li-Ion, Ni-Rich, Si-Anode Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.3V
Maximum Input Voltage 4.85V
Voltage - Output (Min/Fixed) 2.85V
Maximum Output Voltage 4.4V
Current - Output 4A (Switch)
Frequency - Switching 2.3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-UFBGA, DSBGA
Supplier Device Package 16-DSBGA (1.67x1.67)
Part Number Series TPS61282
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804317-TPS61282AYFFR
Ultra Librarian 3D Model Ultra Librarian TPS61282AYFFR CAD Model

Description

The Texas Instruments TPS61282AYFFR is a state-of-the-art power management integrated circuit (IC) designed to cater to a wide range of applications that require a compact and efficient power solution. This versatile component is specifically engineered to provide a stable and reliable power supply, making it an ideal choice for portable electronics, wearable devices, and IoT applications where space is at a premium and power efficiency is crucial.

Key Features

  • Boost Converter: At the heart of the TPS61282AYFFR lies an advanced boost converter that can efficiently step up lower voltages to higher voltages, ensuring consistent power delivery to components that require a higher operating voltage.
  • Wide Input Voltage Range: The device is designed to accommodate a broad input voltage range, making it flexible for use with various battery chemistries and configurations.
  • High Efficiency: With its high-efficiency power conversion capabilities, the TPS61282AYFFR minimizes energy loss, thereby extending battery life and reducing heat generation in the process.
  • Compact Package: Housed in a compact package, the IC saves valuable board space and is well-suited for space-constrained applications.
  • Integrated Power Switch: The inclusion of an integrated power switch simplifies the circuit design and reduces the need for external components.
  • Protection Features: The TPS61282AYFFR incorporates multiple protection features, including over-temperature protection, over-voltage protection, and under-voltage lockout, ensuring the safety and reliability of the power supply and the device it powers.

Applications

The TPS61282AYFFR is designed to be versatile and can be used in a variety of applications where efficient power conversion is necessary. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Wearable technology
  • Medical devices
  • IoT devices
  • Smartphones and tablets

Conclusion

In summary, the Texas Instruments TPS61282AYFFR is an innovative power management solution that offers high efficiency, a wide input voltage range, and a compact form factor. With its robust protection features and ability to drive a variety of loads, this IC is an excellent choice for designers looking to improve the performance and reliability of their power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1997 $53.9865
105+ $0.9844 $103.3620
160+ $0.9537 $152.5920
220+ $0.9229 $203.0380
285+ $0.8921 $254.2485
380+ $0.7998 $303.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,183 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess