EN
  • EN
  • DE
  • IT

TPS61282YFFR

Part No TPS61282YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description BOOST PROG 3.3A 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Purpose Step-Up
Topology Boost
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 4.85V
Nominal Output Voltage (Min/Fixed) 3.3V, 3.5V
Output Current 3.3A (Switch)
Frequency - Switching 2.3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 394763-TPS61282YFFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61282YFFR CAD Model

Description

Product Overview: TPS61282YFFR by Texas Instruments

The TPS61282YFFR is a high-performance, integrated power management IC designed by Texas Instruments (TI), a leader in semiconductor solutions. This versatile component is tailored for a wide array of applications that require efficient power conversion and management, making it an ideal choice for designers looking to enhance the reliability and performance of their electronic products.

Key Features

  • Boost Converter: At the heart of the TPS61282YFFR is a synchronous boost converter with a wide input voltage range, designed to deliver a stable output even when the input power source varies significantly.
  • High Efficiency: The device boasts high efficiency across a broad load range, thanks to its advanced switching technology. This ensures minimal power loss and extended battery life in portable applications.
  • Adjustable Output Voltage: The output voltage of the TPS61282YFFR can be precisely adjusted to meet the specific needs of the application, providing designers with flexibility in their power supply design.
  • Power Save Mode: To further enhance battery life, the TPS61282YFFR features a power save mode that reduces quiescent current during light load conditions.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the system from potential damage due to overheating.
  • Package and Size: The TPS61282YFFR comes in a compact package, making it suitable for space-constrained applications. Its small footprint allows for more efficient use of board space.

Applications

The versatile nature of the TPS61282YFFR makes it suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wearable technology
  • Smartphones and tablets
  • Wireless power transmission systems
  • Energy harvesting

With its combination of efficiency, adjustability, and protection features, the TPS61282YFFR from Texas Instruments stands out as a robust solution for advanced power management requirements. Its integration into your design can lead to enhanced performance, reliability, and battery life, ultimately contributing to a superior end-user experience.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7450 $61.0750
80+ $1.4318 $114.5440
125+ $1.3871 $173.3875
170+ $1.3423 $228.1910
220+ $1.2976 $285.4720
290+ $1.1633 $337.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess