EN
  • EN
  • DE

TPS62020DRC

Part No TPS62020DRC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 600 mA/1.25 MHz HIGH-EFFICIENCY STEP-DOWN CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272816-TPS62020DRC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62020DRC CAD Model

Description

Product Overview: TPS62020DRC by Texas Instruments

The TPS62020DRC is a highly efficient synchronous step-down DC-DC converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact power management integrated circuit is tailored to deliver exceptional performance for portable and battery-powered applications. The TPS62020DRC stands out with its low power consumption and high efficiency, making it an ideal choice for extending battery life in mobile devices.

Key Features

  • High Efficiency: With up to 95% efficiency, the TPS62020DRC ensures minimal power loss during voltage conversion, which is critical for battery-operated devices.
  • Adjustable Output Voltage: The device offers an adjustable output voltage range from 0.7V to 6V, providing versatility to power a wide array of components.
  • Low Dropout Operation: Its low dropout feature enables the converter to continue operating even when the input-to-output voltage differential is minimal.
  • Power Save Mode: The TPS62020DRC includes a power save mode for improved efficiency at light loads, contributing to longer battery life.
  • Small Package Size: Encased in a compact 10-pin QFN package, the product is optimized for space-constrained applications.

Applications

The TPS62020DRC is versatile and can be used in various applications, including but not limited to:

  • Smartphones and PDAs
  • Wireless LAN and Bluetooth devices
  • Digital cameras and portable audio players
  • Portable medical equipment

Technical Specifications

The TPS62020DRC operates with an input voltage range of 2.5V to 6V, making it compatible with multiple battery chemistries and configurations. It can provide up to 600mA of output current, which is sufficient for many handheld devices. The switching frequency is 1.2MHz, allowing the use of small external components and reducing the overall solution size. Additionally, the device features over-temperature and short-circuit protection, enhancing the safety and reliability of the end application.

Conclusion

The TPS62020DRC from Texas Instruments is a robust and efficient solution for power management in portable devices. Its combination of high efficiency, adjustable output, and compact form factor makes it a go-to choice for designers looking to optimize their products for battery life and space. With its broad application scope and solid technical features, the TPS62020DRC stands as a testament to Texas Instruments' commitment to innovative and dependable power solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6259 $52.5180
47+ $2.1546 $101.2662
72+ $2.0873 $150.2856
100+ $2.0200 $202.0000
129+ $1.9526 $251.8854
172+ $1.7506 $301.1032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,150 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess