EN
  • EN
  • DE
  • IT

TPS6203A1DGNR

Part No TPS6203A1DGNR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707931-TPS6203A1DGNR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS6203A1DGNR CAD Model

Description

Product Overview: TPS6203A1DGNR by Texas Instruments

The TPS6203A1DGNR is a high-efficiency synchronous step-down DC/DC converter from Texas Instruments, designed for battery-powered and low-power applications. This compact and versatile power solution is ideal for a wide range of products, from portable devices to embedded systems.

Key Features

  • High Efficiency: The TPS6203A1DGNR boasts an impressive efficiency rate, which helps to extend battery life in portable applications. This is achieved through its synchronous step-down regulator design, which reduces power loss during conversion.
  • Adjustable Output Voltage: It offers an adjustable output voltage range, making it suitable for powering a variety of devices that require different voltage levels.
  • Low Dropout Operation: The device is optimized for low dropout performance, ensuring stable operation even when the input voltage is close to the output voltage.
  • Power Save Mode: To further enhance battery life, the TPS6203A1DGNR includes a power save mode that reduces quiescent current during light load conditions.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the application from potential damage due to excessive heat or current.

Applications

  • Portable and Battery-Powered Devices
  • Mobile Phones and PDAs
  • Digital Cameras and Audio Players
  • Embedded Systems
  • Wireless Peripherals

Package and Availability

The TPS6203A1DGNR comes in an 8-pin MSOP PowerPAD™ package, which is designed for enhanced thermal performance and space-saving on the PCB. Texas Instruments provides this component in tape and reel packaging, facilitating efficient handling and manufacturing processes.

Conclusion

With its high efficiency, adjustable output, and advanced protection features, the TPS6203A1DGNR from Texas Instruments stands out as a robust and reliable power management solution. Its versatility and performance make it a go-to choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
Lowest to $3.7836
Texas Instruments
Lowest to $0.4752
Texas Instruments
Lowest to $0.3725
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.0769
Texas Instruments
Lowest to $0.3865
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2376

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess