EN
  • EN
  • DE

TPS62044DRCRG4

Part No TPS62044DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.2 A/1.25 MHz, HIGH-EFFICIENCY STEP-DOWN CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 6V
Output Voltage 1.8V
Output Current 1.2A
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1272829-TPS62044DRCRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62044
Introduction Date June 21, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62044DRCRG4 CAD Model

Description

TPS62044DRCRG4 Voltage Regulator by Texas Instruments

The TPS62044DRCRG4 is a high-efficiency synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to meet the needs of portable and battery-powered applications that require efficient voltage regulation and a small form factor.

With an input voltage range of 2.5V to 6V, the TPS62044DRCRG4 is versatile enough to operate from a variety of power sources, including single-cell Li-ion batteries, making it a perfect choice for mobile phones, personal digital assistants (PDAs), and other handheld devices. The device provides an adjustable output voltage that can be set from 0.7V to the input voltage, allowing for flexible design options to match specific application requirements.

The TPS62044DRCRG4 boasts a high efficiency of up to 95%, which is achieved through its synchronous step-down converter topology. This efficiency minimizes heat generation and extends battery life, which is critical in portable applications. Additionally, the device features a fixed switching frequency of 1.2MHz, enabling the use of small surface-mount inductors and capacitors, thus reducing the overall solution size and saving valuable board space.

Another key feature of the TPS62044DRCRG4 is its Power Save Mode, which enhances efficiency at light loads through its pulse frequency modulation (PFM) operation. This mode ensures that the power consumption is reduced to a minimum during standby or light-load conditions, thereby further prolonging battery life.

For protection and reliability, the TPS62044DRCRG4 incorporates several safety features, including over-temperature protection, over-current protection, and under-voltage lockout. These protective measures safeguard the device and the system it powers from potential damage due to abnormal operating conditions.

The TPS62044DRCRG4 comes in a compact VSON-10 package, which is well-suited for space-constrained applications. Texas Instruments' commitment to quality and performance makes this voltage regulator a reliable and efficient solution for your power management needs.

Whether you're designing a new portable device or looking to improve the power efficiency of an existing product, the TPS62044DRCRG4 from Texas Instruments offers the performance, size, and features required for cutting-edge power management.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7991 $53.9730
70+ $1.4762 $103.3340
105+ $1.4301 $150.1605
145+ $1.3840 $200.6800
190+ $1.3378 $254.1820
255+ $1.1994 $305.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 718 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess