EN
  • EN
  • DE

TPS62061DSGT

Part No TPS62061DSGT
Manufacturer Texas Instruments
Catalog OEM Souring
Description Power Management ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469093-TPS62061DSGT
Manufacturer Texas Instruments
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 1.6A
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Ultra Librarian 3D Model Ultra Librarian TPS62061DSGT CAD Model

Description

The TPS62061DSGT is a highly-efficient, compact, step-down converter from Texas Instruments, designed to meet the rigorous standards of power efficiency and space-saving in modern electronic devices. Similar to its sibling, the TPS62061DSGR, this component efficiently reduces higher input voltages to lower output voltages with excellent efficiency. Its compact size and high efficiency make it especially well-suited for applications where space is constrained and energy efficiency is crucial, such as wearable technology, portable gaming systems, and medical devices. Operating at a fixed switching frequency of 2.5MHz, the TPS62061DSGT allows for the use of tiny external components, enabling sleeker, lighter device designs. Despite its small footprint, it does not compromise on performance features, including low ripple voltage, stable operation under various load conditions, and excellent transient response. Safety features such as over-current and over-temperature protection are also integrated, ensuring reliable operation under adverse conditions.

You May Also Be Interested in

Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
Abracon LLC
CRYSTAL 24.5760MHZ 18PF SMD
Need more? Email Us
Abracon LLC
Crystals 18.432 MHZ 18PF SMD
Lowest to $1.0704
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Sharp Microelectronics
S12.1"
Need more? Email Us
Abracon LLC
SMD Crystal, 4.9152 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Abracon LLC
standard clock oscillato OSC XO 24.000MHZ CMOS SMD
Need more? Email Us
Broadcom Limited
RF System on a Chip - SoC
Lowest to $46.5672
Abracon LLC
CRYSTAL 48.0000MHZ 7PF SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0606 $51.5150
60+ $1.6908 $101.4480
92+ $1.6380 $150.6960
127+ $1.5851 $201.3077
164+ $1.5323 $251.2972
219+ $1.3738 $300.8622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,434 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess