EN
  • EN
  • DE

TPS6208812YFPT

Part No TPS6208812YFPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V 3A 6DSBGA  /  Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 6-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series DCS-Control™
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Current - Output 3A
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number TPS6208812
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-52014-6,TPS6208812YFPT-ND,296-52014-2,296-52014-1
Standard Package 250
Win Source Part Number 1101012-TPS6208812YFPT
Ultra Librarian 3D Model Ultra Librarian TPS6208812YFPT CAD Model

Description

The TPS62088 12YFPT is a state-of-the-art step-down converter designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced power management integrated circuit (IC) is engineered to provide a high-efficiency, synchronous switching solution for various applications, including portable electronics, networking equipment, and industrial systems.

Key Features:

  • High Efficiency: With its synchronous step-down converter design, the TPS62088 12YFPT offers an outstanding efficiency that minimizes power loss and heat dissipation, making it ideal for battery-powered devices.
  • Wide Input Voltage Range: This versatile IC supports a broad input voltage range from 2.5V to 6V, accommodating a variety of power sources and ensuring compatibility with different system designs.
  • Adjustable Output Voltage: The output voltage is adjustable and can provide a regulated output from as low as 0.8V up to 90% of the input voltage, allowing for precise power delivery tailored to the needs of the load.
  • Compact Package: Housed in a compact 2x2mm QFN package, the TPS62088 12YFPT is designed for space-constrained applications, providing a high-density power solution without compromising performance.
  • Integrated Protection Features: It includes a suite of protection features such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring reliable operation under adverse conditions.

Applications:

  • Smartphones and Tablets
  • Wireless Power Transmitters
  • Portable and Battery-Powered Equipment
  • Networking and Telecom Infrastructure
  • Industrial and Automotive Electronics

The TPS62088 12YFPT is not only a testament to Texas Instruments' commitment to innovation but also a reflection of their dedication to providing solutions that enhance performance and extend battery life in electronic devices. By integrating this high-efficiency step-down converter into your design, you can achieve a compact, reliable, and efficient power management system that stands up to the demands of modern electronics.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6055 $50.4770
34+ $2.9584 $100.5856
53+ $2.8659 $151.8927
73+ $2.7735 $202.4655
94+ $2.6810 $252.0140
125+ $2.4037 $300.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,363 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess