EN
  • EN
  • DE
  • IT

TPS6209718RWKR

Part No TPS6209718RWKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 2A 11VQFN / Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 11-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 2A
Frequency - Switching 1.5MHz ~ 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 11-VFQFN
Supplier Device Package 11-VQFN-HR (2x2)
Base Product Number TPS6209718
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1317554-TPS6209718RWKR
Ultra Librarian 3D Model Ultra Librarian TPS6209718RWKR CAD Model

Description

Product Overview: TPS62097 18RWKR from Texas Instruments

The TPS62097 18RWKR, designed and manufactured by Texas Instruments, is a high-efficiency synchronous step-down converter that is an ideal power management solution for various applications. This device is part of the TPS6209x family, known for its compact size and high performance in power conversion.

With an input voltage range of 2.5V to 5.5V, the TPS62097 18RWKR is versatile and can cater to a wide array of power sources, making it suitable for battery-powered devices, as well as for systems that are connected to fixed power supplies. The device is capable of delivering up to 4A of continuous output current, ensuring sufficient power for demanding applications.

The efficiency of the TPS62097 18RWKR is one of its standout features. It achieves up to 95% efficiency across a wide load range, thanks to its synchronous step-down converter design which minimizes power loss during operation. This high efficiency is particularly beneficial in portable applications where battery life is critical.

In terms of performance, the TPS62097 18RWKR offers a fixed switching frequency of 2.5MHz. This high-frequency operation allows for the use of small surface-mount inductors and capacitors, which reduces the overall footprint of the power supply on the circuit board. As a result, it is an excellent choice for space-constrained applications such as smartphones, tablets, and other portable electronics.

Additional features of this device include power-save mode for improved efficiency at light loads, a 1% output voltage accuracy over the full temperature range, and a complete set of protection features such as over-current, over-temperature, and under-voltage lockout. These features ensure reliable operation under various conditions and safeguard the device and the system it powers from potential damage.

The TPS62097 18RWKR is provided in a 16-pin VQFN (RWK) package, which is designed for optimal thermal performance and space-saving on the PCB. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a high-quality power management solution.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4934 $52.2690
85+ $1.2254 $104.1590
130+ $1.1871 $154.3230
175+ $1.1488 $201.0400
230+ $1.1105 $255.4150
305+ $0.9956 $303.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,670 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess