EN
  • EN
  • DE
  • IT

NVMFS6B14NLWFT1G

Part No NVMFS6B14NLWFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 11A/55A 5DFN  /  N-Channel 100 V 11A (Ta), 55A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 11A (Ta), 55A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 13mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 8 nC @ 4.5 V
Vgs (Max) ±16V
Input Capacitance (Ciss) (Max) @ Vds 1680 pF @ 25 V
Power Dissipation (Max) 3.8W (Ta), 94W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NVMFS6B14NLWFT1GOSCT,NVMFS6B14NLWFT1GOSDKR,NVMFS6B14NLWFT1GOSTR
Standard Package 1,500
Win Source Part Number 1157187-NVMFS6B14NLWFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS6B14NLWFT1G CAD Model

Description

ON Semiconductor NVMFS6B14NLWFT1G Overview

The NVMFS6B14NLWFT1G is a high-performance, Power MOSFET produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to meet the rigorous demands of a variety of applications, offering a combination of low on-resistance, high switching speed, and robust thermal performance. It is a suitable choice for power management tasks in automotive, industrial, and consumer electronics.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The device boasts a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-efficiency power conversion applications.
  • High Continuous Drain Current (I<sub>D): With a high continuous drain current capability, the NVMFS6B14NLWFT1G can handle significant power without performance degradation, ensuring reliability in demanding situations.
  • Fast Switching Speed: The fast switching characteristics of this MOSFET reduce switching losses and enhance performance in high-frequency applications.
  • Single N-Channel: Configured as a single N-channel device, it offers simplicity in design and ease of integration into various circuit topologies.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology is employed to optimize the device for low gate charge and capacitance, resulting in reduced switching losses.
  • Thermal Management: The MOSFET is encapsulated in a 5x6 mm² flat lead package designed for improved thermal performance, ensuring the device operates within safe temperature ranges under high power conditions.
  • Environmentally Friendly: The NVMFS6B14NLWFT1G is RoHS compliant and free from environmentally harmful substances, aligning with global environmental regulations.

Applications

The versatility of the NVMFS6B14NLWFT1G allows it to be used in a wide array of applications, including:

  • DC/DC converters for automotive systems
  • Power supplies for industrial and consumer electronics
  • Motor drives and controllers
  • Load switches and battery management systems
  • High-efficiency computing and telecom power systems

In summary, the ON Semiconductor NVMFS6B14NLWFT1G MOSFET is an exceptional component for designers seeking high efficiency, reliability, and performance in their power management systems. Its advanced features and robust design make it a go-to choice for a multitude of power applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2956 $59.6856
62+ $1.8836 $116.7832
95+ $1.8248 $173.3560
131+ $1.7659 $231.3329
170+ $1.7070 $290.1900
227+ $1.5304 $347.4008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess