The TPS62097RWKR from Texas Instruments is a high-efficiency synchronous step-down converter belonging to the esteemed family of power management integrated circuits (ICs). This device is engineered to deliver outstanding performance for various applications, including portable electronics, networking equipment, and industrial systems.
Key Features
- High Efficiency: The TPS62097RWKR boasts a high efficiency of up to 95%, minimizing power loss and ensuring optimal power usage in your application.
- Wide Input Voltage Range: With an input voltage range of 2.5V to 6V, this device is versatile and can be used in systems with varying power supply levels.
- Adjustable Output Voltage: Users can set the output voltage from 0.6V to 4V, allowing for a high degree of flexibility in matching the power requirements of different loads.
- Compact Size: The TPS62097RWKR comes in a small 2mm x 2mm WQFN package, making it ideal for space-constrained applications.
- Low Quiescent Current: It features a low quiescent current, which significantly extends battery life in portable applications by reducing standby power consumption.
Applications
Due to its high efficiency and flexible power management capabilities, the TPS62097RWKR is well-suited for a broad range of applications. These include:
- Smartphones and Tablets
- Wireless Power Transmitters and Receivers
- Portable Medical Devices
- Industrial Control Systems
- Networking and Telecommunication Equipment
Technical Specifications
| Parameter |
Value |
| Output Voltage Range |
0.6V to 4V |
| Input Voltage Range |
2.5V to 6V |
| Efficiency |
Up to 95% |
| Package |
2mm x 2mm WQFN |
| Operating Temperature |
-40°C to 85°C |
The TPS62097RWKR is a testament to Texas Instruments' commitment to delivering high-performance, reliable power solutions to meet the needs of modern electronic systems. Its features and specifications make it an excellent choice for designers looking to optimize power efficiency and save space in their applications.