EN
  • EN
  • DE

TPS62111MRSAREP

Part No TPS62111MRSAREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 17 V, 1.5 A, SYNCHRONOUS STEP-DOWN CONVERTER | IC REG BUCK 3.3V 1.5A 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 3.1V
Voltage - Input (Maximum) 17V
Min/Fixed Output Voltage 3.3V
Output Current 1.5A
Switching Frequency 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Family Part Number TPS62111
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272853-TPS62111MRSAREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices, Power Management, Computers & Computer Peripherals, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TPS62111MRSAREP CAD Model

Description

Introducing the TPS62111MRSAREP from Texas Instruments

The TPS62111MRSAREP is a highly efficient synchronous step-down converter designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is engineered to meet the stringent requirements of portable and space-constrained applications. With its compact QFN package and high-performance features, the TPS62111MRSAREP is an ideal choice for designers looking to optimize power consumption and extend battery life in their products.

Key Features

  • High Efficiency: The device offers a high efficiency of up to 95%, minimizing energy loss during power conversion and ensuring optimal battery utilization.
  • Adjustable Output Voltage: It allows for an adjustable output voltage range from 1.8V to 6V, providing design flexibility to power a wide variety of components.
  • Wide Input Voltage Range: The TPS62111MRSAREP operates with an input voltage range from 3.1V to 17V, compatible with multiple power sources including single-cell Li-Ion batteries.
  • Low Output Ripple: Its excellent transient response and low output ripple ensure stable operation, critical for sensitive electronic devices.
  • Power Save Mode: An integrated Power Save Mode enhances efficiency at light loads, further extending battery life in portable applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system from potential damage due to overheating or excessive current draw.

Applications

The TPS62111MRSAREP is versatile enough to be used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Equipment
  • Wireless and RF Devices
  • Embedded Systems
  • Power Supply Modules

As a reliable solution from Texas Instruments, the TPS62111MRSAREP meets the rigorous Enhanced Product (EP) standards, ensuring robust performance even under extreme conditions. Whether you're developing for industrial, commercial, or high-reliability markets, this efficient power converter will help you achieve a compact, energy-efficient design.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to ensure your next project benefits from the TPS62111MRSAREP's exceptional performance.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0057 $54.0513
21+ $4.9278 $103.4838
32+ $4.7738 $152.7616
44+ $4.6198 $203.2712
56+ $4.4658 $250.0848
75+ $4.0038 $300.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,914 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess