EN
  • EN
  • DE

TPS62112RSARG4

Part No TPS62112RSARG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1.5A 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 5V
Current - Output 1.5A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4);5;9;7;10;8;3;4;2;1;5503;1662;620;785;4991;505;175;3838;4022;5751;974;600278;600062;31;5796;600006;5272;600039;2832;1219;2500;600026;2117;448;2812;544;600047;600010;2763;600060;5155;2521;1016;1866;5767;5769;576;150;278;1589;2725;600066;811;14;1727;2129;954;568;488;10;3757;596;2312;5397;20;1028;601924;2156;846;3565;1261;600057;5814;600;425;1855;5399;336;600016;863;497;5536;1801;296;15;893;264;1238;4518;3351;600018;1102;742;5692;269;818;0;77909;122121;37904;128965;94317;94316;93584;93586;94318;94319;109400;57563;25664;23054;32990;65290;22289;26845;29037;132972;34170;20340;24464;76866;43589;34099;20305;26911;131020;45795;45934;21871;24965;24950;29899;50938;11645;116003;111316;105471;126904;105474;105477;112680;130561;130558;105470;105475;129095;130564;105473;105468;111208;130573;130567;129915;129912;133096;133097;127320;111271;128617;113083;129911;133094;133095;129914;49713;128621;132268;133000;131386;117430;128462;28149;40262;6786;18584;12741;125044;128463;73485;122623;57855;108632;21915;132863;77902;21211;26567;19981;48210;10181;46033;20338;76473;76474;76475;76476;76477;76478;76479;76480;76481;76482;76483;76484;76485;76486;82458;76487;82459;76488;76489;88006;76490;88850;76491;76492;76493;76494;82905;76495;76496;76497;76498;76499;76500;82906;82907;82908;82460;82909;82910;82911;82912;82913;82914;82915;82916;75099;75100;82917;82461;82918;82919;82920;82462;81580;82921;122613;122614;122618;123298;122617;123299;122616;122615;123300;123301;123302;123303;123304;123305;123306;123307;122620;123308;123309;122619;122610;122608;122609;122605;122611;122606;122607;122612;123310;123311;123312;123313;123314;123315;123316;123317;123318;123319;123320;123321;83005;113825;113826;113827;83006;113828;113829;113830;113831;113832;113833;113834;113835;113836;113837;113838;113839;113840;66480;113841;66481;66482;66483;110592;92206;112909;62942;112774;12852;132973;31209;24727;27997;76801;21006;19091;19151;29308;29158;43552;44363;25087;40261;40260;126902;26887;12875;50222;13726;127281;127282;127283;1472;128626;128623;127313;113970;128628;127318;127312;127319;128629;128630;128633;128632;128631;37912;46741;83040;83041;83042;83043;83044;83045;83046;83047;94167;94168;83048;83049;83050;83051;83052;83053;83054;83055;83056;83057;83058;83059;83060;83061;83062;83063;83064;83065;83066;83067;83068;89949;74477;74478;124263;124264;124265;124266;124267;123893;123894;124040;83071;83072;83073;83074;83075;74475;122622;122621;126905;62;61;3;792;2;243;250;4;1;17;6;0;2;4;7;1;1;392608;392616;392617;408308;408360;763130;408382;408389;408390;408391;408392;408393;1;379491;389019;389022;389023;389034;389036;389040;1;322154;322162;322171;322172;322163;700443;700442;322173;322174;322175;322176;322177;322178;322180;322181;322182;322183;322184;322186;322188;322190;322194;323617;323652;720660;323620;323621;323622;323626;323627;323628;323629;323630;323632;323634;323637;323639;323640;323641;323642;323643;323644;323650;323651;329199;335713;348549;348553;745453;349043;390971;408383;1;310372;310373;310374;347431;385720;390144;390145;390469;391052;391073;401056;415696;39665;40238;121326;121344;169295;203167;229001;249730;267825;281410;1;133590;11824;21847;25078;28548;31294;30258;34148;33121;36543;35051;35590;35824;36301;38672;37246;37910;120868;45759;44713;48701;49018;47448;51116;53059;55539;55833;55844;57684;56835;59425;58436;58737;61153;62885;61875;168722;123455;125236;124627;126943;126212;128655;127900;128243;128383;130176;129499;132007;744684;131143;133589;132758;133040;1334
Ultra Librarian 3D Model Ultra Librarian TPS62112RSARG4 CAD Model

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2662 $50.6480
85+ $1.1861 $100.8185
135+ $1.1460 $154.7100
190+ $1.0659 $202.5210
245+ $1.0258 $251.3210
305+ $0.9858 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,560 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess