EN
  • EN
  • DE

TPS62133AQRGTRQ1

Part No TPS62133AQRGTRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A 16VQFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 5V
Current - Output 3A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number TPS62133
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISTPS62133AQRGTRQ1,2156-TPS62133AQRGTRQ1
Standard Package 3,000
Win Source Part Number 1317785-TPS62133AQRGTRQ1
Ultra Librarian 3D Model Ultra Librarian TPS62133AQRGTRQ1 CAD Model

Description

The TPS62133AQRGTRQ1 is a high-efficiency synchronous step-down converter designed by Texas Instruments, specifically engineered to meet the rigorous standards of automotive applications. This advanced power solution is ideal for systems that require a low-voltage, high-current power supply from a higher voltage battery or input rail. It is commonly used in power conditioning for various automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and telematics.

Key Features

  • Wide Input Voltage Range: The TPS62133AQRGTRQ1 supports an input voltage range from 3V to 17V, making it versatile for use in a variety of automotive electrical environments.
  • Adjustable Output Voltage: This converter offers an adjustable output voltage that can be set from 0.9V to 6V, allowing for flexible deployment across different applications.
  • High-Efficiency Operation: With its synchronous step-down design, the TPS62133AQRGTRQ1 achieves high efficiency, which is critical for reducing thermal stress and improving reliability in automotive systems.
  • Low EMI: The device features a 2.25MHz fixed-frequency operation and spread spectrum capability, which helps minimize electromagnetic interference (EMI), a crucial aspect for automotive electronics.
  • Thermal and Overcurrent Protection: The converter includes built-in thermal shutdown and overcurrent protection to safeguard against potential damage from overheating or excessive current draw.
  • QFN Package: The TPS62133AQRGTRQ1 comes in a 16-pin QFN (Quad Flat No-leads) package, which is designed for compact PCB layouts and efficient thermal performance.

Applications

Thanks to its robust design and high reliability, the TPS62133AQRGTRQ1 is suited for a wide range of automotive applications, such as:

  • Power supplies for infotainment and navigation systems
  • ADAS power management
  • Telematics and connectivity modules
  • Automotive sensor power supplies
  • LED lighting control systems

With its combination of efficiency, versatility, and protection features, the TPS62133AQRGTRQ1 from Texas Instruments is a reliable choice for automotive engineers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4986 $52.4790
35+ $2.8706 $100.4710
54+ $2.7809 $150.1686
75+ $2.6912 $201.8400
97+ $2.6015 $252.3455
129+ $2.3324 $300.8796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,290 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess