EN
  • EN
  • DE

TPS62134ARGTT

Part No TPS62134ARGTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 3.2A 16QFN  /  Buck Switching Regulator IC Positive Programmable 0V 1 Output 3.2A 16-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series DCS-Control™
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 0.98V
Current - Output 3.2A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number TPS62134
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS62134ARGTTDKR,2156-TPS62134ARGTT,296-41140-2,296-TPS62134ARGTTCT,296-41140-1,TEXTISTPS62134ARGTT,296-41140-1-ND,296-41140-2-ND,296-41140-6,296-TPS62134ARGTTTR,296-41140-6-ND
Standard Package 250
Win Source Part Number 1101013-TPS62134ARGTT
Ultra Librarian 3D Model Ultra Librarian TPS62134ARGTT CAD Model

Description

The TPS62134ARGTT is a high-efficiency synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to cater to a wide range of applications, particularly those requiring low power consumption and a compact footprint.

Key Features

  • Input Voltage Range: The TPS62134ARGTT operates with an input voltage range of 3 V to 17 V, making it versatile for various power supply scenarios.
  • High-Efficiency: With its synchronous step-down converter design, it achieves high efficiency, which is critical for battery-powered devices, reducing thermal stress and extending battery life.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9 V to 6 V, allowing for customization to meet the needs of specific applications.
  • Current Capability: It can deliver up to 3 A of continuous output current, which is suitable for powering a wide array of devices.
  • Package: The device comes in a 16-pin QFN package, which is known for its small size and excellent thermal performance.
  • Thermal Performance: Enhanced thermal performance is achieved through a 2.5mm x 2.5mm thermally enhanced package that ensures reliable operation even at full load.

Applications

The TPS62134ARGTT is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Tablets, notebooks, and other mobile computing devices
  • Data storage systems
  • Power management for field-programmable gate arrays (FPGAs)
  • Networking and telecommunications equipment

Advanced Technologies

Integrating advanced technologies, the TPS62134ARGTT features Power Save Mode for improved efficiency at light loads, and a 2.25 MHz fixed switching frequency that minimizes the size of external components. The device also includes a host of protection features such as over-temperature, over-current, and under-voltage lockout, ensuring the safety and reliability of your electronic systems.

With its robust feature set and compact design, the TPS62134ARGTT from Texas Instruments is a top-tier solution for designers looking to optimize power consumption and maximize performance in their next-generation electronic products.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0452 $52.5876
31+ $3.3191 $102.8921
47+ $3.2154 $151.1238
65+ $3.1117 $202.2605
84+ $3.0080 $252.6720
112+ $2.6968 $302.0416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,198 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess