EN
  • EN
  • DE

TPS621351RGXT

Part No TPS621351RGXT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 11VQFN / Conv DC-DC 3V to 17V Synchronous Step Down Single-Out 0.8V to 12V 4A 11-Pin VQFN-HR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 17V
Output Voltage 0.8V
Output Voltage MAX 12V
Output Current 3.5A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 11-VFQFN
Manufacturer Package 11-VQFN-HR (2x3)
Win Source Part Number 798061-TPS621351RGXT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS621351
Introduction Date April 04, 2017
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS621351RGXT CAD Model

Description

The TPS62135RGXT is a high-efficiency synchronous step-down converter designed by Texas Instruments, renowned for its advanced power management integrated circuits. This component is part of the TPS6213x family and is specifically engineered to cater to a wide range of applications, including telecommunications, networking equipment, and portable devices.

Key Features:

  • Input Voltage Range: The TPS62135RGXT operates with an input voltage range of 3V to 17V, making it versatile for various power supply scenarios.
  • Output Voltage: It delivers a configurable output voltage that can be adjusted from 0.9V to 6V, allowing for great flexibility in power design.
  • High Efficiency: With its synchronous step-down converter design, it achieves high efficiency over a wide load current range, which is crucial for battery-powered applications.
  • Current Rating: The device supports up to 3A of continuous output current, accommodating moderately high-power requirements.
  • Low Quiescent Current: It features a low quiescent current, which is beneficial for extending battery life in portable applications.
  • Thermal Performance: The TPS62135RGXT is offered in a 16-pin VQFN package, which provides excellent thermal performance and a small footprint on the PCB.
  • Protection Features: It includes a suite of protection features such as over-temperature, over-current, and under-voltage lockout, ensuring reliable operation and longevity of the device.
  • Control Modes: The device offers selectable modes of operation, including a Power Save Mode for improved efficiency at light loads and a Forced PWM mode for better noise performance at heavy loads.

Applications:

The TPS62135RGXT is suitable for a wide array of applications, including but not limited to:

  • Portable and Battery-Powered Equipment
  • Networking and Telecom Infrastructure
  • Industrial and Automotive Systems
  • Point of Load Power Supplies

With its compact design, high efficiency, and robust protection features, the TPS62135RGXT from Texas Instruments is an ideal choice for designers looking to develop power-efficient and reliable products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9852 $54.1860
125+ $0.8084 $101.0500
195+ $0.7831 $152.7045
265+ $0.7579 $200.8435
345+ $0.7326 $252.7470
460+ $0.6568 $302.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,370 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess