EN
  • EN
  • DE

TPS62147RGXR

Part No TPS62147RGXR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 11VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 11-VFQFN
Manufacturer Texas Instruments
Series DCS-Control™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 11-VFQFN
Case / Package 11-VQFN-HR (2x3)
Family Name TPS62147
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52017-2, TPS62147RGXR-ND, 296-52017-6, 296-52017-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900868-TPS62147RGXR
Ultra Librarian 3D Model Ultra Librarian TPS62147RGXR CAD Model

Description

Introducing the TPS62147RGXR from Texas Instruments

The TPS62147RGXR is a highly efficient synchronous step-down converter, part of the esteemed Texas Instruments power management portfolio. This advanced component is specifically designed to cater to a wide range of applications, including portable electronics, wireless communication devices, and various industrial and automation systems. With its compact form factor and robust performance, the TPS62147RGXR stands out as a reliable choice for designers looking to optimize power consumption and maximize battery life in their products.

At the heart of the TPS62147RGXR's design is an innovative switch mode that allows it to deliver a continuous output current of up to 2 Amps. Its input voltage range is impressively broad, spanning from 3V to 17V, which makes it versatile for various applications and ensures compatibility with a diverse array of power sources. The output voltage is programmable and can be adjusted from 0.9V to 6V, providing flexibility to meet the needs of different circuit designs and power requirements.

The device's high efficiency is maintained across a wide load range, thanks to its 2.25MHz fixed switching frequency, which reduces the size of external components and helps minimize the overall solution footprint. Additionally, the TPS62147RGXR features Power Save Mode, which enhances efficiency at light loads, further extending battery life in portable applications.

For protection and reliability, the TPS62147RGXR is equipped with a suite of safety features, including over-temperature protection, over-current protection, and under-voltage lockout. These safeguards ensure that the device operates within safe parameters, providing peace of mind for engineers and end-users alike.

Engineers will appreciate the ease of integration that comes with the TPS62147RGXR's QFN package, designed for simple and efficient PCB layout. Furthermore, the device supports seamless start-up into pre-biased loads, making it an excellent choice for complex power sequencing requirements in multi-rail systems.

In summary, the TPS62147RGXR from Texas Instruments is a superior solution for anyone seeking a high-performance, feature-rich step-down converter. Its combination of efficiency, flexibility, and protection features makes it an outstanding choice for powering the next generation of electronic devices.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1320 $50.9400
95+ $1.0603 $100.7285
150+ $1.0245 $153.6750
210+ $0.9529 $200.1090
275+ $0.9171 $252.2025
345+ $0.8812 $304.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,080 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess