EN
  • EN
  • DE

TPS62163DSGT

Part No TPS62163DSGT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A SYNC 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON (2x2)
Win Source Part Number 1112338-TPS62163DSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62163DSGT CAD Model

Description

Overview of TPS62163DSGT from Texas Instruments

The TPS62163DSGT is a highly efficient synchronous step-down DC/DC converter designed by Texas Instruments, a leader in semiconductor solutions. This compact, integrated circuit is tailored to meet the stringent power requirements of battery-powered and low-power applications, such as portable and wearable devices, as well as energy-sensitive industrial applications.

Key Features

  • Efficiency: The TPS62163DSGT boasts a high conversion efficiency, which results in extended battery life and reduced heat generation.
  • Voltage Range: It operates over a wide input voltage range from 3 V to 17 V, making it versatile for various power supply configurations.
  • Adjustable Output: The output voltage can be adjusted from 0.9 V to 6 V, allowing it to power a broad range of devices.
  • Current Capability: It can deliver up to 1 A of continuous output current, ensuring reliable performance for most low-power applications.
  • Switching Frequency: The device features a 2.25 MHz fixed switching frequency, which helps to minimize the size of external components.
  • Power Save Mode: It includes a power save mode that reduces quiescent current during light load operation to maintain high efficiency.
  • Thermal Performance: The TPS62163DSGT is designed with excellent thermal performance in mind, featuring a thermally enhanced 8-pin WSON package.

Protection Features

  • Over-Temperature Protection: The device is equipped with an over-temperature protection mechanism that safeguards the IC under extreme conditions.
  • Over-Current Protection: It also includes over-current protection to prevent damage from excessive current draw.
  • Under-Voltage Lockout: An under-voltage lockout (UVLO) feature ensures that the device operates at adequate voltage levels.

Applications

The TPS62163DSGT is ideal for a wide array of applications due to its flexibility, efficiency, and compact size. It is commonly used in:

  • Portable Electronics
  • Wearable Devices
  • Smart Meters
  • Medical Devices
  • Wireless Power Supplies
  • Energy Harvesting Systems

With its robust design and advanced features, the TPS62163DSGT from Texas Instruments is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9669 $53.1795
115+ $0.9057 $104.1555
175+ $0.8751 $153.1425
250+ $0.8139 $203.4750
320+ $0.7833 $250.6560
400+ $0.7527 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,380 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess