EN
  • EN
  • DE

TPS62170QDSGRQ1

Part No TPS62170QDSGRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 500MA 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, DCS-Control™
Package Reel - TR
Family Name TPS62170
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS62170QDSGRQ1-ND, 296-47379-1, 296-47379-2, 296-47379-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851456-TPS62170QDSGRQ1
Ultra Librarian 3D Model Ultra Librarian TPS62170QDSGRQ1 CAD Model

Description

The TPS62170QDSGRQ1 is a highly efficient synchronous step-down DC/DC converter from Texas Instruments, tailored for automotive and industrial applications. This compact and robust power management IC is designed to deliver up to 0.5A of continuous output current to loads with an input voltage range of 3V to 17V, making it an ideal choice for systems with a wide input voltage range.

With its adjustable output voltage range from 0.9V to 6V, the TPS62170QDSGRQ1 offers flexibility to power a variety of circuits, including microcontrollers, sensors, and other electronic components commonly found in modern vehicles and industrial equipment. Its high efficiency of up to 95% helps to minimize heat generation and energy loss, which is crucial for maintaining reliability and performance in temperature-sensitive environments.

The device features a 2.5MHz fixed switching frequency which allows the use of small inductors and capacitors, resulting in a compact power supply solution. Additionally, it incorporates a Power Save Mode that reduces quiescent current consumption at light loads, further enhancing its efficiency and making it suitable for battery-powered applications.

Safety and reliability are paramount in automotive and industrial applications, and the TPS62170QDSGRQ1 addresses these concerns with a suite of protection features. It includes over-temperature protection, over-current protection, and under-voltage lockout, ensuring that the device and the system it powers are safeguarded against various fault conditions.

The TPS62170QDSGRQ1 comes in a small 10-pin VSON package that is highly suitable for space-constrained applications. Its enhanced thermal performance and reliability make it compliant with the rigorous requirements of the automotive industry, as indicated by its AEC-Q100 qualification.

Whether it's for infotainment systems, advanced driver-assistance systems (ADAS), or general-purpose power supplies in industrial settings, the TPS62170QDSGRQ1 from Texas Instruments represents a reliable and efficient solution for a wide range of power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4535 $52.1525
270+ $0.3721 $100.4670
420+ $0.3605 $151.4100
575+ $0.3489 $200.6175
745+ $0.3373 $251.2885
995+ $0.3024 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess