EN
  • EN
  • DE

TPS62172QDSGRQ1

Part No TPS62172QDSGRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 500MA 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, DCS-Control™
Package Reel - TR
Family Name TPS62172
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-40841-1-ND, 296-40841-2, TPS62172QDSGRQ1-ND, 296-40841-6, 296-40841-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851910-TPS62172QDSGRQ1
Ultra Librarian 3D Model Ultra Librarian TPS62172QDSGRQ1 CAD Model

Description

Product Overview: TPS62172QDSGRQ1 from Texas Instruments

The TPS62172QDSGRQ1 is a highly efficient synchronous step-down DC/DC converter designed by Texas Instruments, tailored for automotive and industrial applications. This component is part of TI's extensive portfolio of voltage regulators, offering a compact solution with a wide input voltage range and excellent power efficiency.

Key Features

  • Input Voltage Range: The TPS62172QDSGRQ1 operates with an input voltage range of 3V to 17V, making it versatile for various systems and battery technologies.
  • Output Voltage: This converter provides an adjustable output voltage range from 0.9V to 6V, which can be set with external resistors, allowing for flexibility in different circuit designs.
  • High Efficiency: With its synchronous step-down regulator topology, it achieves high efficiency across a wide load range, which is critical for reducing thermal stress and improving system reliability.
  • Current Capability: It offers up to 1A of continuous output current, which is suitable for powering a wide array of electronic devices and components.
  • Thermal Performance: The device comes in a thermally enhanced 10-pin VSSOP package, ensuring good thermal management and performance under varying conditions.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including stability across temperature variations and long-term reliability.

Applications

The TPS62172QDSGRQ1 is ideal for use in automotive infotainment systems, advanced driver assistance systems (ADAS), and power supplies for microcontrollers and sensors. Its robust design also makes it a good fit for industrial applications that require stable and efficient voltage regulation.

Design and Support

Designers can take advantage of Texas Instruments' comprehensive support tools, including simulation models, reference designs, and evaluation modules. These resources simplify the design process and help accelerate time-to-market for products incorporating the TPS62172QDSGRQ1.

With its combination of features, the TPS62172QDSGRQ1 is a reliable and versatile choice for designers looking to optimize their power management solutions in automotive and industrial electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7311 $51.1770
170+ $0.5999 $101.9830
260+ $0.5811 $151.0860
360+ $0.5624 $202.4640
460+ $0.5436 $250.0560
620+ $0.4874 $302.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess