EN
  • EN
  • DE

TPS62180YZFR

Part No TPS62180YZFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A 24DSBGA / 4-V to 15-V, 6-A, 2-Phase Step-Down Converters with AEE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Maximum Input Voltage 15V
Voltage - Output (Min/Fixed) 0.9V
Maximum Output Voltage 6V
Current - Output 6A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-UFBGA, DSBGA
Supplier Device Package 24-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803841-TPS62180YZFR
Ultra Librarian 3D Model Ultra Librarian TPS62180YZFR CAD Model

Description

Product Overview: TPS62180YZFR from Texas Instruments

The TPS62180YZFR is a highly efficient synchronous step-down DC/DC converter from Texas Instruments, designed to meet the power management needs of a wide range of electronic devices. This component is notable for its compact form factor and its ability to provide a high level of performance while maintaining energy efficiency, making it an ideal solution for space-constrained applications.

Key Features

  • High Efficiency: The TPS62180YZFR offers a high efficiency rate, which is achieved through its synchronous step-down converter design. This ensures minimal heat generation and extends battery life in portable applications.
  • Adjustable Output Voltage: Users can adjust the output voltage as required for their specific application, providing flexibility and precision in power supply design.
  • Low Quiescent Current: It features a low quiescent current, which is critical for battery-powered devices, as it reduces the power consumption when the device is in standby mode.
  • Wide Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources and ensuring compatibility with different system architectures.
  • Thermal Protection: It includes thermal shutdown protection, which safeguards the device and the system from damage due to excessive heat.

Applications

The TPS62180YZFR is versatile and can be used in a multitude of applications. Its performance characteristics make it suitable for portable electronics, such as smartphones and tablets, as well as for powering sensors, microcontrollers, and other low-power devices in industrial and automotive environments.

Package and Availability

This IC is available in a compact package, making it easy to integrate into various circuit designs without requiring a lot of PCB space. Its robust design ensures reliable operation even in demanding conditions. For pricing, availability, and additional technical specifications, interested parties should consult the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6035 $51.2975
205+ $0.4952 $101.5160
315+ $0.4797 $151.1055
435+ $0.4642 $201.9270
560+ $0.4488 $251.3280
750+ $0.4023 $301.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,520 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess