EN
  • EN
  • DE
  • IT

TPS62223DDCR

Part No TPS62223DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 2.3V 0.4A SYNC TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.3V
Output Current 400mA
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112356-TPS62223DDCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62223DDCR CAD Model

Description

Product Overview: TPS62223DDCR from Texas Instruments

The TPS62223DDCR is a high-efficiency synchronous step-down DC-DC converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact power management integrated circuit (IC) is engineered to provide a stable and efficient voltage supply for battery-powered and low-power applications.

Featuring a wide input voltage range from 2.5V to 6V, the TPS62223DDCR is capable of delivering up to 300mA of continuous output current. It supports a variety of output voltages, which can be set by an external resistor divider, making it a versatile solution for powering different types of loads.

One of the key features of the TPS62223DDCR is its high efficiency, which is achieved through its synchronous step-down converter topology. This design minimizes power losses by replacing the diode with a low-resistance MOSFET, thereby improving efficiency, especially at light loads. The converter operates at a fixed frequency of 2.25MHz, allowing the use of small inductors and capacitors, which results in a compact power supply solution that is ideal for space-constrained applications.

The TPS62223DDCR is equipped with advanced power management features such as Power Save Mode, which enhances efficiency at light loads by reducing switching frequency and minimizing quiescent current. Additionally, it offers over-temperature and over-current protection, ensuring reliable operation under various conditions.

With its tiny 5-pin SOT-23 package, the TPS62223DDCR is ideal for portable and handheld devices, such as smartphones, wireless headsets, and personal medical devices. Its low-profile design and minimal external component requirements make it an excellent choice for designers looking to optimize board space without sacrificing performance.

Overall, the TPS62223DDCR from Texas Instruments represents a robust and efficient power solution for designers who require a high-performance, low-voltage power supply in a small form factor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.3878
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.1282
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess