EN
  • EN
  • DE

TPS62228DDCTG4

Part No TPS62228DDCTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.875V 0.4A TSOT23 / Conv DC-DC 2.5V to 6V Synchronous Step Down Single-Out 1.875V 0.4A 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 6V
Output Voltage 1.875V
Output Current 400mA
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package SOT-23-5
Win Source Part Number 798069-TPS62228DDCTG4
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62228
Introduction Date July 22, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TPS62228DDCTG4 CAD Model

Description

Product Overview: TPS62228DDCTG4

The TPS62228DDCTG4 from Texas Instruments is a highly-efficient, synchronous step-down DC-DC converter tailored for ultra-low power applications. This compact, high-performance component is designed to meet the rigorous power management requirements of modern portable devices such as smartphones, tablets, and wearable technology.

Key Features

  • High Efficiency: The TPS62228DDCTG4 offers up to 95% efficiency, which minimizes power loss during conversion and extends battery life in portable applications.
  • Adjustable Output Voltage: This converter supports a user-adjustable output voltage range from 1.8V to 6V, allowing for versatile use in various circuit designs.
  • Low Quiescent Current: With a low quiescent current of 17µA, the device ensures minimal power draw when in standby mode, contributing to the overall energy efficiency of the system.
  • Power Save Mode: It includes a power save mode that enables the converter to maintain high efficiency over a wide load current range, making it ideal for battery-powered applications.
  • Small Package Size: The TPS62228DDCTG4 comes in a compact 6-pin SOT-23 package, which is perfect for space-constrained applications.

Applications

The versatility and high efficiency of the TPS62228DDCTG4 make it suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Wearable electronics
  • Wireless communication systems
  • Power supply for microcontrollers and DSPs

Technical Specifications

The TPS62228DDCTG4 operates with an input voltage range of 2.5V to 6V, making it compatible with multiple battery chemistries. The device supports a 1.2A switch current limit and operates at a 2.25MHz fixed switching frequency, which allows the use of small inductors and capacitors, further reducing the overall solution size.

Conclusion

With its high efficiency, flexible output voltage range, and low power consumption, the TPS62228DDCTG4 from Texas Instruments is an excellent choice for designers looking to optimize power management in compact, portable electronic devices. Its small form factor and high-performance capabilities make it a go-to solution for power-critical applications.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3289 $53.1560
95+ $1.0904 $103.5880
145+ $1.0564 $153.1780
200+ $1.0223 $204.4600
255+ $0.9882 $251.9910
340+ $0.8860 $301.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess