EN
  • EN
  • DE
  • IT

TPS62235DRYR

Part No TPS62235DRYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2 MHz / 3 MHz Ultra Small Step Down Converter in 1x1.5 SON Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.05V
Voltage Input MAX 6V
Output Voltage 1.2V
Output Current 500mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 6-UFDFN
Manufacturer Package 6-SON (1.45x1)
Win Source Part Number 1272895-TPS62235DRYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62235
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62235DRYR CAD Model

Description

The TPS62235DRYR is a high-efficiency synchronous step-down DC/DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. Designed for battery-powered and low-power applications, this compact device offers a perfect blend of energy efficiency and performance, making it an ideal choice for portable electronics.

Key Features

  • High Efficiency: The TPS62235DRYR boasts an impressive efficiency rate, which can be up to 95%, ensuring minimal energy loss during voltage conversion.
  • Adjustable Output Voltage: With an output voltage range from 1.8V to 6V, this converter offers flexibility for various design requirements.
  • Low Quiescent Current: It features a low quiescent current of 17μA, which is particularly beneficial for extending battery life in portable devices.
  • Power Save Mode: The device includes an automatic power save mode that maintains high efficiency during light load operation.
  • Small Package Size: The TPS62235DRYR comes in a small 2x2mm QFN package, making it suitable for space-constrained applications.

Applications

The versatility of the TPS62235DRYR allows it to be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Power Tools
  • Portable Media Players
  • Wearable Technology
  • GPS Devices

Technical Specifications

Some of the technical specifications of the TPS62235DRYR include:

  • Input Voltage Range: 2.5V to 6V
  • Output Current: Up to 500mA
  • Switching Frequency: 2.25MHz
  • Thermal Overload Protection
  • Under Voltage Lockout (UVLO)

For designers and engineers looking for a power management solution that doesn't compromise on efficiency or space, the TPS62235DRYR from Texas Instruments stands out as an exceptional choice. Its advanced features ensure that it meets the rigorous demands of modern portable electronics.

Note: For detailed technical information, including pin configurations, application circuits, and performance graphs, refer to the TPS62235DRYR datasheet available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1963 $53.8335
105+ $0.9816 $103.0680
160+ $0.9509 $152.1440
220+ $0.9203 $202.4660
285+ $0.8896 $253.5360
380+ $0.7976 $303.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,720 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess