EN
  • EN
  • DE
  • IT

TPS62237DRYT

Part No TPS62237DRYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 0.5A SYNC 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.05V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 500mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 139925-TPS62237DRYT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62237DRYT CAD Model

Description

Product Overview: TPS62237DRYT by Texas Instruments

The TPS62237DRYT is a high-efficiency synchronous step-down DC/DC converter designed by Texas Instruments, tailored for battery-powered and low-power applications. This compact device is capable of delivering up to 500mA of continuous current while maintaining a high level of energy efficiency across a wide load range.

Key Features

  • Input Voltage Range: The TPS62237DRYT operates with an input voltage range from 2.0V to 6.0V, making it highly versatile for various power sources, including single-cell Li-Ion batteries, and 3.3V or 5V power rails.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.7V to 6V, which allows this chip to power a wide array of low-voltage electronics.
  • High Efficiency: With up to 95% efficiency, the converter ensures minimal power loss during operation, which is critical for extending battery life in portable devices.
  • Power Save Mode: It includes a Power Save Mode that reduces quiescent current and maintains high efficiency during light load conditions.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) in sensitive applications.
  • Thermal Protection: The TPS62237DRYT comes with integrated thermal shutdown protection, safeguarding the device and the system from overheating.
  • Small Package: Available in a small 6-pin SON package with a 2x2mm footprint, the device saves valuable board space in compact electronic assemblies.

Applications

The TPS62237DRYT is ideal for a variety of applications that require efficient power management. These include wearable technology, smartphones, portable media players, wireless peripherals, and other handheld devices. Its ability to provide a stable and efficient power supply under varying load conditions makes it an excellent choice for designers looking to enhance battery life and reduce power consumption.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TPS62237DRYT is manufactured to meet high standards, ensuring stable performance and longevity in a wide range of operating conditions. With its robust design and advanced features, this voltage regulator is a reliable solution for powering next-generation portable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5844 $52.5960
210+ $0.4795 $100.6950
325+ $0.4645 $150.9625
445+ $0.4495 $200.0275
580+ $0.4345 $252.0100
775+ $0.3896 $301.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess