Product Overview: TPS62244QDDCRQ1 from Texas Instruments
The TPS62244QDDCRQ1 is a high-efficiency synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit is designed to meet the rigorous demands of automotive and industrial applications, offering a compact, efficient, and reliable solution for voltage regulation.
Key Features
- Wide Input Voltage Range: The device operates from a 2.5V to 6V input voltage range, making it versatile for various power supply scenarios.
- Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility for different system requirements.
- High Efficiency: With up to 95% efficiency, the TPS62244QDDCRQ1 ensures minimal power loss and heat generation.
- Low Quiescent Current: The low I<Q> of typically 17µA contributes to extended battery life in portable applications.
- Peak Current Mode Control: This feature enables fast transient response and easy loop stabilization.
- Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications.
- Power Save Mode: At light loads, the converter enters power save mode to maintain high efficiency over the entire load current range.
- Thermal Shutdown and Overcurrent Protection: These safety features ensure the device operates within safe limits, enhancing its reliability and longevity.
Applications
The TPS62244QDDCRQ1 is ideal for powering microcontrollers, low-power ASICs, and other automotive or industrial electronics. Its robust design and efficiency make it suitable for:
- Infotainment and Telematics
- Power Supplies for Sensors and DSPs
- Automotive Navigation Systems
- Portable and Battery-Powered Equipment
Package and Availability
Encased in a compact 6-pin SOT-23 package, the TPS62244QDDCRQ1 is designed for space-constrained applications. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and simulation tools, to facilitate the integration of this DC-DC converter into your design. Check with authorized distributors for availability and pricing information.